Proto® Industrial Tools Plier J280

Description
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH 9-1/2 OVERALL LENGTH - FRACTIONAL 9.5 OVERALL LENGTH - DECIMAL 2-3/8 INCH JAW LENGTH 1-7/64 INCH JAW WIDTH 2.375 JAW LENGTH - DECIMAL 2-3/8 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH 9-1/2 OVERALL LENGTH - FRACTIONAL 9.5 OVERALL LENGTH - DECIMAL 2-3/8 INCH JAW LENGTH 1-7/64 INCH JAW WIDTH 2.375 JAW LENGTH - DECIMAL 2-3/8 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J280 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J280
Plier J280
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 9-1/2 INCH OVERALL LENGTH 9-1/2 OVERALL LENGTH - FRACTIONAL 9.5 OVERALL LENGTH - DECIMAL 2-3/8 INCH JAW LENGTH 1-7/64 INCH JAW WIDTH 2.375 JAW LENGTH - DECIMAL 2-3/8 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SLIP JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 9-1/2 INCH OVERALL LENGTH
  • 9-1/2 OVERALL LENGTH - FRACTIONAL
  • 9.5 OVERALL LENGTH - DECIMAL
  • 2-3/8 INCH JAW LENGTH
  • 1-7/64 INCH JAW WIDTH
  • 2.375 JAW LENGTH - DECIMAL
  • 2-3/8 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • COMBINATION JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J280
Product Name Plier
Type Combination; Slip Joint
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
6672 - Plastic side-cutters - 66726145 - Stahlwille North America
Specs
Length 5.71 inch (145 mm)
Weight 4.23 oz (1.18 N)
View Details
PLIER - E117908 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring; Specialty / Other; STRAIGHT NOSE
Length 5.52 inch (140 mm)
Features Soft Handles
View Details