Proto® Industrial Tools PLIER E117908

Description
EXTERNAL RETAINING RING TYPE 5 33/64 INCH OVERALL LENGTH 5 33/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.25 LB SHAFT DIAMETER 1/8 INCH TO 25/64 INCH TIP SIZE 0.035 INCH
Datasheet
Description
EXTERNAL RETAINING RING TYPE 5 33/64 INCH OVERALL LENGTH 5 33/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.25 LB SHAFT DIAMETER 1/8 INCH TO 25/64 INCH TIP SIZE 0.035 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E117908 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E117908
PLIER E117908
EXTERNAL RETAINING RING TYPE 5 33/64 INCH OVERALL LENGTH 5 33/64 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL STRAIGHT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.25 LB SHAFT DIAMETER 1/8 INCH TO 25/64 INCH TIP SIZE 0.035 INCH
  • EXTERNAL RETAINING RING TYPE
  • 5 33/64 INCH OVERALL LENGTH
  • 5 33/64 OVERALL LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • STRAIGHT NOSE JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.25 LB
  • SHAFT DIAMETER 1/8 INCH TO 25/64 INCH
  • TIP SIZE 0.035 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E117908
Product Name PLIER
Type Retaining-Ring; Specialty / Other; STRAIGHT NOSE
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1366994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 11.81 inch (300 mm)
View Details
PLIER - FA-187.18VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Specialty / Other; NOSE
Length 7.28 inch (185 mm)
Jaw Length 1.41 inch (35.72 mm)
View Details
10” Angled Diagonal Plier - DWHT70795 - DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 6 inch (152 mm)
Jaw Length 0.1250 inch (3.17 mm)
View Details