Proto® Industrial Tools Plier J268G

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-5/8 INCH OVERALL LENGTH 8-5/8 OVERALL LENGTH - FRACTIONAL 8.625 OVERALL LENGTH - DECIMAL 1-1/2 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH 1.5 JAW LENGTH - DECIMAL 1-1/2 JAW LENGTH - FRACTIONAL ELECTRICAL EQUIPMENT INSTALLATION, MAINTENANCE, WIRING APPLICATION PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO[R] BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-5/8 INCH OVERALL LENGTH 8-5/8 OVERALL LENGTH - FRACTIONAL 8.625 OVERALL LENGTH - DECIMAL 1-1/2 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH 1.5 JAW LENGTH - DECIMAL 1-1/2 JAW LENGTH - FRACTIONAL ELECTRICAL EQUIPMENT INSTALLATION, MAINTENANCE, WIRING APPLICATION PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO[R] BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J268G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J268G
Plier J268G
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-5/8 INCH OVERALL LENGTH 8-5/8 OVERALL LENGTH - FRACTIONAL 8.625 OVERALL LENGTH - DECIMAL 1-1/2 INCH JAW LENGTH 1-3/16 INCH JAW WIDTH 1.5 JAW LENGTH - DECIMAL 1-1/2 JAW LENGTH - FRACTIONAL ELECTRICAL EQUIPMENT INSTALLATION, MAINTENANCE, WIRING APPLICATION PLASTISOL HANDLE MATERIAL STRAIGHT JAW TYPE PROTO[R] BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 8-5/8 INCH OVERALL LENGTH
  • 8-5/8 OVERALL LENGTH - FRACTIONAL
  • 8.625 OVERALL LENGTH - DECIMAL
  • 1-1/2 INCH JAW LENGTH
  • 1-3/16 INCH JAW WIDTH
  • 1.5 JAW LENGTH - DECIMAL
  • 1-1/2 JAW LENGTH - FRACTIONAL
  • ELECTRICAL EQUIPMENT INSTALLATION, MAINTENANCE, WIRING APPLICATION
  • PLASTISOL HANDLE MATERIAL
  • STRAIGHT JAW TYPE
  • PROTO[R] BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J268G
Product Name Plier
Type Specialty / Other; STRAIGHT
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Features Electrically Insulated
Standards RoHS Compliant
View Details
6501 - Combination pliers - 65017180 - Stahlwille North America
Specs
Type Combination
Length 7.09 inch (180 mm)
Weight 9.84 oz (2.74 N)
View Details
Plier - J252G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Combination; Slip Joint
Length 7.75 inch (197 mm)
Features Soft Handles
View Details