Proto® Industrial Tools Plier J252G

Description
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-3/4 INCH OVERALL LENGTH 7-3/4 OVERALL LENGTH - FRACTIONAL 7.75 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-3/4 INCH OVERALL LENGTH 7-3/4 OVERALL LENGTH - FRACTIONAL 7.75 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J252G - Proto® Industrial Tools
New Britain, CT, USA
Plier
J252G
Plier J252G
SLIP JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-3/4 INCH OVERALL LENGTH 7-3/4 OVERALL LENGTH - FRACTIONAL 7.75 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL COMBINATION JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • SLIP JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 7-3/4 INCH OVERALL LENGTH
  • 7-3/4 OVERALL LENGTH - FRACTIONAL
  • 7.75 OVERALL LENGTH - DECIMAL
  • PLASTISOL HANDLE MATERIAL
  • COMBINATION JAW TYPE
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J252G
Product Name Plier
Type Combination; Slip Joint
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
6546 - Circlip pliers for outside circlips - 65466041 - Stahlwille North America
Specs
Type Retaining-Ring
Length 11.42 inch (290 mm)
Weight 16.51 oz (4.59 N)
View Details
PLIER - E080201 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 5.67 inch (144 mm)
Jaw Length 0.7812 inch (19.84 mm)
View Details