Proto® Industrial Tools LOCKING CLAMP J267XL

Description
18 1/2 INCH WELDING APPLICATION ALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW SIZE 15/32 INCH W X 10 15/64 INCH THK WEIGHT 2.87 LB
Datasheet
Description
18 1/2 INCH WELDING APPLICATION ALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW SIZE 15/32 INCH W X 10 15/64 INCH THK WEIGHT 2.87 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING CLAMP - J267XL - Proto® Industrial Tools
New Britain, CT, USA
LOCKING CLAMP
J267XL
LOCKING CLAMP J267XL
18 1/2 INCH WELDING APPLICATION ALLOY STEEL JAW MATERIAL STANDARD TIP TYPE PROTO[R] BRAND JAW SIZE 15/32 INCH W X 10 15/64 INCH THK WEIGHT 2.87 LB
  • 18 1/2 INCH
  • WELDING APPLICATION
  • ALLOY STEEL JAW MATERIAL
  • STANDARD TIP TYPE
  • PROTO[R] BRAND
  • JAW SIZE 15/32 INCH W X 10 15/64 INCH THK
  • WEIGHT 2.87 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J267XL
Product Name LOCKING CLAMP
Clamp Type LOCKING CLAMP
Unlock Full Specs
to access all available technical data

Similar Products

760 LB CAP Vertical Toggle Clamp with Flanged Base & Solid Arm - 70012 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 20 - 502102001002790 - Certex UK
Specs
Clamping Width 0.1969 to 3.94 inch (5 to 100 mm)
Clamping Force 44092 lbs (19997 kg)
View Details
Clamps - 1253841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details