Proto® Industrial Tools PLIER E080201

Description
5 43/64 INCH OVERALL LENGTH 5 43/64 OVERALL LENGTH - FRACTIONAL 25/32 INCH JAW LENGTH 49/64 INCH JAW WIDTH 25/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.24 LB JAW THICKNESS 3/8 INCH
Datasheet
Description
5 43/64 INCH OVERALL LENGTH 5 43/64 OVERALL LENGTH - FRACTIONAL 25/32 INCH JAW LENGTH 49/64 INCH JAW WIDTH 25/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.24 LB JAW THICKNESS 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E080201 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E080201
PLIER E080201
5 43/64 INCH OVERALL LENGTH 5 43/64 OVERALL LENGTH - FRACTIONAL 25/32 INCH JAW LENGTH 49/64 INCH JAW WIDTH 25/32 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.24 LB JAW THICKNESS 3/8 INCH
  • 5 43/64 INCH OVERALL LENGTH
  • 5 43/64 OVERALL LENGTH - FRACTIONAL
  • 25/32 INCH JAW LENGTH
  • 49/64 INCH JAW WIDTH
  • 25/32 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • COMFORT GRIP HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.24 LB
  • JAW THICKNESS 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E080201
Product Name PLIER
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2286424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.74 inch (222 mm)
Jaw Length 1.77 inch (45 mm)
Standards VDE/1000V Approved
View Details
6602 - Heavy duty side cutters - 66026160 - Stahlwille North America
Specs
Type Diagonal
Length 6.3 inch (160 mm)
Weight 6 oz (1.67 N)
View Details
PLIER - PT-1128-2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Needle Nose
Length 6.38 inch (162 mm)
Jaw Length 2.11 inch (53.58 mm)
View Details