Proto® Industrial Tools C Clamp J2-HDL

Description
ALLOY STEEL MATERIAL BLACK FINISH FINISH 2 3/8 INCH MAX. JAW CAPACITY 2.375 MAX. JAW CAPACITY - DECIMAL 2 3/8 MAX. JAW CAPACITY - FRACTIONAL 60.325 MAX. JAW CAPACITY IN MM 3/4 INCH SCREW SIZE 1 9/16 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 3.4 LB MINIMUM LOAD CAPACITY 12500 LB FEATURES HARDENED TIP, SQUARE HEAD MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
ALLOY STEEL MATERIAL BLACK FINISH FINISH 2 3/8 INCH MAX. JAW CAPACITY 2.375 MAX. JAW CAPACITY - DECIMAL 2 3/8 MAX. JAW CAPACITY - FRACTIONAL 60.325 MAX. JAW CAPACITY IN MM 3/4 INCH SCREW SIZE 1 9/16 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 3.4 LB MINIMUM LOAD CAPACITY 12500 LB FEATURES HARDENED TIP, SQUARE HEAD MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J2-HDL - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J2-HDL
C Clamp J2-HDL
ALLOY STEEL MATERIAL BLACK FINISH FINISH 2 3/8 INCH MAX. JAW CAPACITY 2.375 MAX. JAW CAPACITY - DECIMAL 2 3/8 MAX. JAW CAPACITY - FRACTIONAL 60.325 MAX. JAW CAPACITY IN MM 3/4 INCH SCREW SIZE 1 9/16 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 3.4 LB MINIMUM LOAD CAPACITY 12500 LB FEATURES HARDENED TIP, SQUARE HEAD MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
  • ALLOY STEEL MATERIAL
  • BLACK FINISH FINISH
  • 2 3/8 INCH MAX. JAW CAPACITY
  • 2.375 MAX. JAW CAPACITY - DECIMAL
  • 2 3/8 MAX. JAW CAPACITY - FRACTIONAL
  • 60.325 MAX. JAW CAPACITY IN MM
  • 3/4 INCH SCREW SIZE
  • 1 9/16 INCH THROAT DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D
  • WEIGHT 3.4 LB
  • MINIMUM LOAD CAPACITY 12500 LB
  • FEATURES HARDENED TIP, SQUARE HEAD
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J2-HDL
Product Name C Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Steel
Clamping Width 5.91 to 11.02 inch (150 to 280 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Beam Clamps - 2216345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
500 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70022 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details