Proto® Industrial Tools C Clamp J12-HDL

Description
ALLOY STEEL MATERIAL BLACK FINISH FINISH 12 1/2 INCH MAX. JAW CAPACITY 12.5 MAX. JAW CAPACITY - DECIMAL 12 1/2 MAX. JAW CAPACITY - FRACTIONAL 317.5 MAX. JAW CAPACITY IN MM 1 1/4 INCH SCREW SIZE 3 1/2 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 40 LB MINIMUM LOAD CAPACITY 40000 LB FEATURES HARDENED TIP, SQUARE HEAD MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
ALLOY STEEL MATERIAL BLACK FINISH FINISH 12 1/2 INCH MAX. JAW CAPACITY 12.5 MAX. JAW CAPACITY - DECIMAL 12 1/2 MAX. JAW CAPACITY - FRACTIONAL 317.5 MAX. JAW CAPACITY IN MM 1 1/4 INCH SCREW SIZE 3 1/2 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 40 LB MINIMUM LOAD CAPACITY 40000 LB FEATURES HARDENED TIP, SQUARE HEAD MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J12-HDL - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J12-HDL
C Clamp J12-HDL
ALLOY STEEL MATERIAL BLACK FINISH FINISH 12 1/2 INCH MAX. JAW CAPACITY 12.5 MAX. JAW CAPACITY - DECIMAL 12 1/2 MAX. JAW CAPACITY - FRACTIONAL 317.5 MAX. JAW CAPACITY IN MM 1 1/4 INCH SCREW SIZE 3 1/2 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 40 LB MINIMUM LOAD CAPACITY 40000 LB FEATURES HARDENED TIP, SQUARE HEAD MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
  • ALLOY STEEL MATERIAL
  • BLACK FINISH FINISH
  • 12 1/2 INCH MAX. JAW CAPACITY
  • 12.5 MAX. JAW CAPACITY - DECIMAL
  • 12 1/2 MAX. JAW CAPACITY - FRACTIONAL
  • 317.5 MAX. JAW CAPACITY IN MM
  • 1 1/4 INCH SCREW SIZE
  • 3 1/2 INCH THROAT DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D
  • WEIGHT 40 LB
  • MINIMUM LOAD CAPACITY 40000 LB
  • FEATURES HARDENED TIP, SQUARE HEAD
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J12-HDL
Product Name C Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Toggle Clamp; Toggle clamp
Capacity / Jaw Opening 1.38 inch (35 mm)
View Details
750 LB CAP Pulling Action Latch Toggle Clamps with J Hook - 70039 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Hook; Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - IPTKW WLL ton 3 - 502100301900220 - Certex UK
Specs
Body Material Steel; Alloy steel
Clamping Width 2.95 to 7.48 inch (75 to 190 mm)
Clamping Force 6614 lbs (2999 kg)
View Details
C Clamp - J426S - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Clamp Type C / G Clamp
Toggle Clamp Type EXTRA DEEP THROAT
Body Material Steel
View Details