Proto® Industrial Tools C Clamp J426S

Description
EXTRA DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 6 INCH MAX. JAW CAPACITY 6 MAX. JAW CAPACITY - DECIMAL 6 MAX. JAW CAPACITY - FRACTIONAL 152.4 MAX. JAW CAPACITY IN MM WELDING APPLICATION 3/4 INCH SCREW SIZE 4 3/4 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 7 LB MINIMUM LOAD CAPACITY 5400 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
EXTRA DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 6 INCH MAX. JAW CAPACITY 6 MAX. JAW CAPACITY - DECIMAL 6 MAX. JAW CAPACITY - FRACTIONAL 152.4 MAX. JAW CAPACITY IN MM WELDING APPLICATION 3/4 INCH SCREW SIZE 4 3/4 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 7 LB MINIMUM LOAD CAPACITY 5400 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J426S - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J426S
C Clamp J426S
EXTRA DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 6 INCH MAX. JAW CAPACITY 6 MAX. JAW CAPACITY - DECIMAL 6 MAX. JAW CAPACITY - FRACTIONAL 152.4 MAX. JAW CAPACITY IN MM WELDING APPLICATION 3/4 INCH SCREW SIZE 4 3/4 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 7 LB MINIMUM LOAD CAPACITY 5400 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
  • EXTRA DEEP THROAT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK FINISH FINISH
  • 6 INCH MAX. JAW CAPACITY
  • 6 MAX. JAW CAPACITY - DECIMAL
  • 6 MAX. JAW CAPACITY - FRACTIONAL
  • 152.4 MAX. JAW CAPACITY IN MM
  • WELDING APPLICATION
  • 3/4 INCH SCREW SIZE
  • 4 3/4 INCH THROAT DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D
  • WEIGHT 7 LB
  • MINIMUM LOAD CAPACITY 5400 LB
  • FEATURES T HANDLE, SPATTER RESISTANT
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J426S
Product Name C Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 2726487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
500 LB CAP Horizontal Toggle Clamp with Flanged Base & Adjustable U-Bar - 70022 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Alloy steel
Clamping Width 0.0 to 11.81 inch (0.0 to 300 mm)
Clamping Force 1102 lbs (500 kg)
View Details
LOCKING CLAMP - J289LNXL - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Clamp Type LOCKING CLAMP
Toggle Clamp Type CURVED/LONG SLIM JAW
Body Material Steel
View Details