Proto® Industrial Tools C Clamp J0-HD

Description
ALLOY STEEL MATERIAL BLACK FINISH FINISH 13/16 INCH MAX. JAW CAPACITY .8125 MAX. JAW CAPACITY - DECIMAL 13/16 MAX. JAW CAPACITY - FRACTIONAL 20.6375 MAX. JAW CAPACITY IN MM 3/8 INCH SCREW SIZE 5/8 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 0.4 LB MINIMUM LOAD CAPACITY 2800 LB FEATURES HARDENED TIP, SQUARE HEAD MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
ALLOY STEEL MATERIAL BLACK FINISH FINISH 13/16 INCH MAX. JAW CAPACITY .8125 MAX. JAW CAPACITY - DECIMAL 13/16 MAX. JAW CAPACITY - FRACTIONAL 20.6375 MAX. JAW CAPACITY IN MM 3/8 INCH SCREW SIZE 5/8 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 0.4 LB MINIMUM LOAD CAPACITY 2800 LB FEATURES HARDENED TIP, SQUARE HEAD MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J0-HD - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J0-HD
C Clamp J0-HD
ALLOY STEEL MATERIAL BLACK FINISH FINISH 13/16 INCH MAX. JAW CAPACITY .8125 MAX. JAW CAPACITY - DECIMAL 13/16 MAX. JAW CAPACITY - FRACTIONAL 20.6375 MAX. JAW CAPACITY IN MM 3/8 INCH SCREW SIZE 5/8 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 0.4 LB MINIMUM LOAD CAPACITY 2800 LB FEATURES HARDENED TIP, SQUARE HEAD MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
  • ALLOY STEEL MATERIAL
  • BLACK FINISH FINISH
  • 13/16 INCH MAX. JAW CAPACITY
  • .8125 MAX. JAW CAPACITY - DECIMAL
  • 13/16 MAX. JAW CAPACITY - FRACTIONAL
  • 20.6375 MAX. JAW CAPACITY IN MM
  • 3/8 INCH SCREW SIZE
  • 5/8 INCH THROAT DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D
  • WEIGHT 0.4 LB
  • MINIMUM LOAD CAPACITY 2800 LB
  • FEATURES HARDENED TIP, SQUARE HEAD
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J0-HD
Product Name C Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Lever clamp
Body Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 6.3 inch (160 mm)
View Details
560 LB CAP Pulling Action Latch Toggle Clamps - 70030 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details