Proto® Industrial Tools PLIER FA-391.16AVSE

Description
INSET JOINT TYPE 6 5/16 INCH OVERALL LENGTH 6 5/16 OVERALL LENGTH - FRACTIONAL 3/4 INCH JAW LENGTH 13/32 INCH JAW WIDTH 3/4 JAW LENGTH - FRACTIONAL 3 MM CAPACITY DIAGONAL, BURNISHED NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.47 LB
Datasheet
Description
INSET JOINT TYPE 6 5/16 INCH OVERALL LENGTH 6 5/16 OVERALL LENGTH - FRACTIONAL 3/4 INCH JAW LENGTH 13/32 INCH JAW WIDTH 3/4 JAW LENGTH - FRACTIONAL 3 MM CAPACITY DIAGONAL, BURNISHED NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.47 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
INSET JOINT TYPE 6 5/16 INCH OVERALL LENGTH 6 5/16 OVERALL LENGTH - FRACTIONAL 3/4 INCH JAW LENGTH 13/32 INCH JAW WIDTH 3/4 JAW LENGTH - FRACTIONAL 3 MM CAPACITY DIAGONAL, BURNISHED NOSE JAW TYPE FACOM[R] BRAND WEIGHT 0.47 LB
  • INSET JOINT TYPE
  • 6 5/16 INCH OVERALL LENGTH
  • 6 5/16 OVERALL LENGTH - FRACTIONAL
  • 3/4 INCH JAW LENGTH
  • 13/32 INCH JAW WIDTH
  • 3/4 JAW LENGTH - FRACTIONAL
  • 3 MM CAPACITY
  • DIAGONAL, BURNISHED NOSE JAW TYPE
  • FACOM[R] BRAND
  • WEIGHT 0.47 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number FA-391.16AVSE
Product Name PLIER
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Features Electrically Insulated
Standards RoHS Compliant
View Details
6546 - Circlip pliers for outside circlips - 65466001 - Stahlwille North America
Specs
Type Retaining-Ring
Length 4.92 inch (125 mm)
Weight 3.7 oz (1.03 N)
View Details
PLIER - J2856RNMP - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Round-Nose
Length 4.5 inch (114 mm)
Jaw Length 1.12 inch (28.57 mm)
View Details