Proto® Industrial Tools PLIER J2856RNMP

Description
HIGH POLISH FINISH 4 1/2 INCH OVERALL LENGTH 4 1/2 OVERALL LENGTH - FRACTIONAL 1 1/8 INCH JAW LENGTH 7/16 INCH JAW WIDTH 1 1/8 JAW LENGTH - FRACTIONAL WIRE CUTTER APPLICATION DROP FORGED, HARDENED, TEMPERED PROCESS 1 7/8 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL ROUND NOSE LOOPER JAW TYPE PROTO[R] BRAND WEIGHT 0.12 LB
Datasheet
Description
HIGH POLISH FINISH 4 1/2 INCH OVERALL LENGTH 4 1/2 OVERALL LENGTH - FRACTIONAL 1 1/8 INCH JAW LENGTH 7/16 INCH JAW WIDTH 1 1/8 JAW LENGTH - FRACTIONAL WIRE CUTTER APPLICATION DROP FORGED, HARDENED, TEMPERED PROCESS 1 7/8 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL ROUND NOSE LOOPER JAW TYPE PROTO[R] BRAND WEIGHT 0.12 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - J2856RNMP - Proto® Industrial Tools
New Britain, CT, USA
HIGH POLISH FINISH 4 1/2 INCH OVERALL LENGTH 4 1/2 OVERALL LENGTH - FRACTIONAL 1 1/8 INCH JAW LENGTH 7/16 INCH JAW WIDTH 1 1/8 JAW LENGTH - FRACTIONAL WIRE CUTTER APPLICATION DROP FORGED, HARDENED, TEMPERED PROCESS 1 7/8 INCH CAPACITY CUSHION GRIP HANDLE MATERIAL ROUND NOSE LOOPER JAW TYPE PROTO[R] BRAND WEIGHT 0.12 LB
  • HIGH POLISH FINISH
  • 4 1/2 INCH OVERALL LENGTH
  • 4 1/2 OVERALL LENGTH - FRACTIONAL
  • 1 1/8 INCH JAW LENGTH
  • 7/16 INCH JAW WIDTH
  • 1 1/8 JAW LENGTH - FRACTIONAL
  • WIRE CUTTER APPLICATION
  • DROP FORGED, HARDENED, TEMPERED PROCESS
  • 1 7/8 INCH CAPACITY
  • CUSHION GRIP HANDLE MATERIAL
  • ROUND NOSE LOOPER JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.12 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J2856RNMP
Product Name PLIER
Type Round-Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Plier Sets - 1363409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 9.84 inch (250 mm)
View Details
6537 - Snipe nose pliers (needle pliers) - 65375160 - Stahlwille North America
Specs
Type Miniture / Precision
Length 6.3 inch (160 mm)
Weight 4.06 oz (1.13 N)
View Details
PLIER - E189861 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 7.88 inch (200 mm)
Jaw Length 0.8594 inch (21.83 mm)
View Details