Proto® Industrial Tools PLIER FA-189.17AVSE

Description
ALLOY STEEL MATERIAL 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 1 25/32 INCH JAW LENGTH 1 5/16 INCH JAW WIDTH 1 25/32 JAW LENGTH - FRACTIONAL SHAPING APPLICATION FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL BURNISHED/LONG NIPE/ROUND NOSE, SERRATED JAW TYPE FACOM[R] BRAND WEIGHT 0.36 LB INSULATION VOLTAGE 1000 VAC/1500 VDC
Datasheet
Description
ALLOY STEEL MATERIAL 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 1 25/32 INCH JAW LENGTH 1 5/16 INCH JAW WIDTH 1 25/32 JAW LENGTH - FRACTIONAL SHAPING APPLICATION FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL BURNISHED/LONG NIPE/ROUND NOSE, SERRATED JAW TYPE FACOM[R] BRAND WEIGHT 0.36 LB INSULATION VOLTAGE 1000 VAC/1500 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALLOY STEEL MATERIAL 6 7/8 INCH OVERALL LENGTH 6 7/8 OVERALL LENGTH - FRACTIONAL 1 25/32 INCH JAW LENGTH 1 5/16 INCH JAW WIDTH 1 25/32 JAW LENGTH - FRACTIONAL SHAPING APPLICATION FORGED, HEAT TREATED PROCESS CUSHION GRIP HANDLE MATERIAL BURNISHED/LONG NIPE/ROUND NOSE, SERRATED JAW TYPE FACOM[R] BRAND WEIGHT 0.36 LB INSULATION VOLTAGE 1000 VAC/1500 VDC
  • ALLOY STEEL MATERIAL
  • 6 7/8 INCH OVERALL LENGTH
  • 6 7/8 OVERALL LENGTH - FRACTIONAL
  • 1 25/32 INCH JAW LENGTH
  • 1 5/16 INCH JAW WIDTH
  • 1 25/32 JAW LENGTH - FRACTIONAL
  • SHAPING APPLICATION
  • FORGED, HEAT TREATED PROCESS
  • CUSHION GRIP HANDLE MATERIAL
  • BURNISHED/LONG NIPE/ROUND NOSE, SERRATED JAW TYPE
  • FACOM[R] BRAND
  • WEIGHT 0.36 LB
  • INSULATION VOLTAGE 1000 VAC/1500 VDC
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number FA-189.17AVSE
Product Name PLIER
Type Round-Nose
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Length 1.46 inch (37 mm)
Features Electrically Insulated
View Details
6572 - Waterpump pliers FastGRIP - 65726300 - Stahlwille North America
Specs
Type Tongue and Groove
Length 11.81 inch (300 mm)
Jaw Capacity 1.73 inch (44 mm)
View Details
Plier - J210AHG - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 8.12 inch (206 mm)
Jaw Length 0.7500 inch (19.05 mm)
View Details