Proto® Industrial Tools Plier J210AHG

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-1/8 INCH OVERALL LENGTH 8-1/8 OVERALL LENGTH - FRACTIONAL 8.125 OVERALL LENGTH - DECIMAL 3/4 INCH JAW LENGTH 1-7/32 INCH JAW WIDTH .75 JAW LENGTH - DECIMAL 3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-1/8 INCH OVERALL LENGTH 8-1/8 OVERALL LENGTH - FRACTIONAL 8.125 OVERALL LENGTH - DECIMAL 3/4 INCH JAW LENGTH 1-7/32 INCH JAW WIDTH .75 JAW LENGTH - DECIMAL 3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J210AHG - Proto® Industrial Tools
New Britain, CT, USA
Plier
J210AHG
Plier J210AHG
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 8-1/8 INCH OVERALL LENGTH 8-1/8 OVERALL LENGTH - FRACTIONAL 8.125 OVERALL LENGTH - DECIMAL 3/4 INCH JAW LENGTH 1-7/32 INCH JAW WIDTH .75 JAW LENGTH - DECIMAL 3/4 JAW LENGTH - FRACTIONAL PLASTISOL HANDLE MATERIAL DIAGONAL JAW TYPE PROTO. BRAND JAW LENGTH - DECIMAL - UOM IN OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 8-1/8 INCH OVERALL LENGTH
  • 8-1/8 OVERALL LENGTH - FRACTIONAL
  • 8.125 OVERALL LENGTH - DECIMAL
  • 3/4 INCH JAW LENGTH
  • 1-7/32 INCH JAW WIDTH
  • .75 JAW LENGTH - DECIMAL
  • 3/4 JAW LENGTH - FRACTIONAL
  • PLASTISOL HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • PROTO. BRAND
  • JAW LENGTH - DECIMAL - UOM IN
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J210AHG
Product Name Plier
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Features Electrically Insulated
View Details
6620 - Electronics top cutter - 66206115 - Stahlwille North America
Specs
Length 4.41 inch (112 mm)
Weight 2.89 oz (0.8043 N)
View Details
PLIER - FA-192.16VE - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Diagonal
Length 6.88 inch (175 mm)
Jaw Length 0.7188 inch (18.26 mm)
View Details