Proto® Industrial Tools PLIER FA-187.18AVSE

Description
ALLOY STEEL MATERIAL 7 3/32 INCH OVERALL LENGTH 7 3/32 OVERALL LENGTH - FRACTIONAL 1 3/8 INCH JAW LENGTH 1 3/8 INCH JAW WIDTH 1 3/8 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED, HARDENED PROCESS CUSHION GRIP HANDLE MATERIAL BURNISHED NOSE, SERRATED JAW TYPE FACOM[R] BRAND WEIGHT 0.54 LB INSULATION VOLTAGE 1000 VAC/1500 VDC
Datasheet
Description
ALLOY STEEL MATERIAL 7 3/32 INCH OVERALL LENGTH 7 3/32 OVERALL LENGTH - FRACTIONAL 1 3/8 INCH JAW LENGTH 1 3/8 INCH JAW WIDTH 1 3/8 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED, HARDENED PROCESS CUSHION GRIP HANDLE MATERIAL BURNISHED NOSE, SERRATED JAW TYPE FACOM[R] BRAND WEIGHT 0.54 LB INSULATION VOLTAGE 1000 VAC/1500 VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ALLOY STEEL MATERIAL 7 3/32 INCH OVERALL LENGTH 7 3/32 OVERALL LENGTH - FRACTIONAL 1 3/8 INCH JAW LENGTH 1 3/8 INCH JAW WIDTH 1 3/8 JAW LENGTH - FRACTIONAL CUTTING APPLICATION FORGED, HEAT TREATED, HARDENED PROCESS CUSHION GRIP HANDLE MATERIAL BURNISHED NOSE, SERRATED JAW TYPE FACOM[R] BRAND WEIGHT 0.54 LB INSULATION VOLTAGE 1000 VAC/1500 VDC
  • ALLOY STEEL MATERIAL
  • 7 3/32 INCH OVERALL LENGTH
  • 7 3/32 OVERALL LENGTH - FRACTIONAL
  • 1 3/8 INCH JAW LENGTH
  • 1 3/8 INCH JAW WIDTH
  • 1 3/8 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • FORGED, HEAT TREATED, HARDENED PROCESS
  • CUSHION GRIP HANDLE MATERIAL
  • BURNISHED NOSE, SERRATED JAW TYPE
  • FACOM[R] BRAND
  • WEIGHT 0.54 LB
  • INSULATION VOLTAGE 1000 VAC/1500 VDC
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number FA-187.18AVSE
Product Name PLIER
Type Specialty / Other; BURNISHED NOSE, SERRATED
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Standards RoHS Compliant
View Details
6545 - Circlip pliers for outside circlips - 65454000 - Stahlwille North America
Specs
Type Retaining-Ring
Length 5.51 inch (140 mm)
Weight 3.35 oz (0.9318 N)
View Details
Plier - J389 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring
Length 5.38 inch (137 mm)
Features Soft Handles
View Details