RS Components, Ltd. Pliers 2380748

Description
RS PRO PN5002 Long Nose Plier
Request a Quote
Description
RS PRO PN5002 Long Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2380748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2380748
Pliers 2380748
RS PRO PN5002 Long Nose Plier

RS PRO PN5002 Long Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2380748
Product Name Pliers
Length 5.75 inch (146 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1366975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 5.2 inch (132 mm)
Standards VDE/1000V Approved
View Details
Pliers - 1253073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.91 inch (74 mm)
View Details
Pliers - 2380733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.79 inch (147 mm)
Jaw Capacity 0.0630 inch (1.6 mm)
Standards RoHS Compliant
View Details
Pliers - 182436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 14.96 inch (380 mm)
View Details