Proto® Industrial Tools Plier J389

Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-3/8 INCH OVERALL LENGTH 5-3/8 OVERALL LENGTH - FRACTIONAL 5.375 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-3/8 INCH OVERALL LENGTH 5-3/8 OVERALL LENGTH - FRACTIONAL 5.375 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J389 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J389
Plier J389
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 5-3/8 INCH OVERALL LENGTH 5-3/8 OVERALL LENGTH - FRACTIONAL 5.375 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • RETAINING RING TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 5-3/8 INCH OVERALL LENGTH
  • 5-3/8 OVERALL LENGTH - FRACTIONAL
  • 5.375 OVERALL LENGTH - DECIMAL
  • PLASTISOL HANDLE MATERIAL
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J389
Product Name Plier
Type Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2284115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
6706 - Set with 3 pliers, polished - 96650008 - Stahlwille North America
Specs
Weight 26.46 oz (7.36 N)
View Details
Plier - J222G - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Needle Nose
Length 6.69 inch (170 mm)
Jaw Length 2.12 inch (53.97 mm)
View Details