Proto® Industrial Tools DRIFT PUNCH E418235

Description
5 63/64 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE 8 MM POINT SIZE 8 POINT SIZE IN MM WEIGHT 0.18 LB
Datasheet
Description
5 63/64 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE 8 MM POINT SIZE 8 POINT SIZE IN MM WEIGHT 0.18 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIFT PUNCH - E418235 - Proto® Industrial Tools
New Britain, CT, USA
DRIFT PUNCH
E418235
DRIFT PUNCH E418235
5 63/64 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE 8 MM POINT SIZE 8 POINT SIZE IN MM WEIGHT 0.18 LB
  • 5 63/64 INCH OVERALL LENGTH
  • 3/8 INCH SHANK SIZE
  • 8 MM POINT SIZE
  • 8 POINT SIZE IN MM
  • WEIGHT 0.18 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number E418235
Product Name DRIFT PUNCH
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 2741079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3150 inch (8 mm)
Overall Length 3.5 inch (88.9 mm)
View Details
PIN PUNCH - J49038S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Shank Diameter 0.5000 inch (12.7 mm)
Overall Length 7.5 inch (190 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Drift Punch - P-17 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.2500 inch (6.35 mm)
View Details