Proto® Industrial Tools DRIFT PUNCH E418232

Description
5 63/64 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE 4 MM POINT SIZE 4 POINT SIZE IN MM WEIGHT 0.12 LB
Datasheet
Description
5 63/64 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE 4 MM POINT SIZE 4 POINT SIZE IN MM WEIGHT 0.12 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIFT PUNCH - E418232 - Proto® Industrial Tools
New Britain, CT, USA
DRIFT PUNCH
E418232
DRIFT PUNCH E418232
5 63/64 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE 4 MM POINT SIZE 4 POINT SIZE IN MM WEIGHT 0.12 LB
  • 5 63/64 INCH OVERALL LENGTH
  • 5/16 INCH SHANK SIZE
  • 4 MM POINT SIZE
  • 4 POINT SIZE IN MM
  • WEIGHT 0.12 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number E418232
Product Name DRIFT PUNCH
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4676623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3937 inch (10 mm)
Overall Length 4.72 inch (120 mm)
View Details
PIN PUNCH - CT-1454 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Overall Length 5.27 inch (134 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Punching Tool - P-58 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.4375 inch (11.11 mm)
Overall Length 5.5 inch (140 mm)
View Details