Proto® Industrial Tools PLIER E189869

Description
6 19/64 INCH OVERALL LENGTH 6 19/64 OVERALL LENGTH - FRACTIONAL 2 3/32 INCH JAW LENGTH 47/64 INCH JAW WIDTH 2 3/32 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL NEEDLE NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.20 LB JAW THICKNESS 25/64 INCH
Datasheet
Description
6 19/64 INCH OVERALL LENGTH 6 19/64 OVERALL LENGTH - FRACTIONAL 2 3/32 INCH JAW LENGTH 47/64 INCH JAW WIDTH 2 3/32 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL NEEDLE NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.20 LB JAW THICKNESS 25/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E189869 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E189869
PLIER E189869
6 19/64 INCH OVERALL LENGTH 6 19/64 OVERALL LENGTH - FRACTIONAL 2 3/32 INCH JAW LENGTH 47/64 INCH JAW WIDTH 2 3/32 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL NEEDLE NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.20 LB JAW THICKNESS 25/64 INCH
  • 6 19/64 INCH OVERALL LENGTH
  • 6 19/64 OVERALL LENGTH - FRACTIONAL
  • 2 3/32 INCH JAW LENGTH
  • 47/64 INCH JAW WIDTH
  • 2 3/32 JAW LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • NEEDLE NOSE JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.20 LB
  • JAW THICKNESS 25/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E189869
Product Name PLIER
Type Needle Nose
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2380781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.98 inch (152 mm)
Jaw Length 0.6299 inch (16 mm)
Standards RoHS Compliant
View Details
6634 - Crimping pliers - 66346220 - Stahlwille North America
Stahlwille North America
Specs
Type Specialty / Other; Crimping Pliers
Length 8.66 inch (220 mm)
Weight 8.47 oz (2.35 N)
View Details
Plier - J375 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring
Length 7.38 inch (187 mm)
Features Soft Handles
View Details