Proto® Industrial Tools Plier J375

Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-3/8 INCH OVERALL LENGTH 7-3/8 OVERALL LENGTH - FRACTIONAL 7.375 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-3/8 INCH OVERALL LENGTH 7-3/8 OVERALL LENGTH - FRACTIONAL 7.375 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J375 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J375
Plier J375
RETAINING RING TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 7-3/8 INCH OVERALL LENGTH 7-3/8 OVERALL LENGTH - FRACTIONAL 7.375 OVERALL LENGTH - DECIMAL PLASTISOL HANDLE MATERIAL PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • RETAINING RING TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 7-3/8 INCH OVERALL LENGTH
  • 7-3/8 OVERALL LENGTH - FRACTIONAL
  • 7.375 OVERALL LENGTH - DECIMAL
  • PLASTISOL HANDLE MATERIAL
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J375
Product Name Plier
Type Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.06 inch (154 mm)
Standards RoHS Compliant
View Details
6606 - Electronics side cutters - 66066110 - Stahlwille North America
Specs
Type Diagonal
Length 4.41 inch (112 mm)
Weight 2.33 oz (0.6474 N)
View Details
Plier - J280 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Combination; Slip Joint
Length 9.5 inch (241 mm)
Jaw Length 2.38 inch (60.32 mm)
View Details