Proto® Industrial Tools PLIER E189858

Description
6 3/8 INCH OVERALL LENGTH 6 3/8 OVERALL LENGTH - FRACTIONAL 55/64 INCH JAW LENGTH 27/32 INCH JAW WIDTH 55/64 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.3 LB JAW THICKNESS 7/16 INCH
Datasheet
Description
6 3/8 INCH OVERALL LENGTH 6 3/8 OVERALL LENGTH - FRACTIONAL 55/64 INCH JAW LENGTH 27/32 INCH JAW WIDTH 55/64 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.3 LB JAW THICKNESS 7/16 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E189858 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E189858
PLIER E189858
6 3/8 INCH OVERALL LENGTH 6 3/8 OVERALL LENGTH - FRACTIONAL 55/64 INCH JAW LENGTH 27/32 INCH JAW WIDTH 55/64 JAW LENGTH - FRACTIONAL CUTTING APPLICATION COMFORT GRIP HANDLE MATERIAL DIAGONAL JAW TYPE PROTO[R] BRAND WEIGHT 0.3 LB JAW THICKNESS 7/16 INCH
  • 6 3/8 INCH OVERALL LENGTH
  • 6 3/8 OVERALL LENGTH - FRACTIONAL
  • 55/64 INCH JAW LENGTH
  • 27/32 INCH JAW WIDTH
  • 55/64 JAW LENGTH - FRACTIONAL
  • CUTTING APPLICATION
  • COMFORT GRIP HANDLE MATERIAL
  • DIAGONAL JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.3 LB
  • JAW THICKNESS 7/16 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E189858
Product Name PLIER
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1253073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.91 inch (74 mm)
View Details
6535 - Mechanics snipe nose pliers - 65355280 - Stahlwille North America
Specs
Type Miniture / Precision
Length 11.02 inch (280 mm)
Weight 9 oz (2.5 N)
View Details
Plier - J375 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring
Length 7.38 inch (187 mm)
Features Soft Handles
View Details