Proto® Industrial Tools PLIER E117919

Description
EXTERNAL RETAINING RING TYPE 8 15/32 INCH OVERALL LENGTH 8 15/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.6 LB SHAFT DIAMETER 1 37/64 INCH TO 3 15/16 INCH TIP SIZE 0.091 INCH
Datasheet
Description
EXTERNAL RETAINING RING TYPE 8 15/32 INCH OVERALL LENGTH 8 15/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.6 LB SHAFT DIAMETER 1 37/64 INCH TO 3 15/16 INCH TIP SIZE 0.091 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E117919 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E117919
PLIER E117919
EXTERNAL RETAINING RING TYPE 8 15/32 INCH OVERALL LENGTH 8 15/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.6 LB SHAFT DIAMETER 1 37/64 INCH TO 3 15/16 INCH TIP SIZE 0.091 INCH
  • EXTERNAL RETAINING RING TYPE
  • 8 15/32 INCH OVERALL LENGTH
  • 8 15/32 OVERALL LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • 90 DEG JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.6 LB
  • SHAFT DIAMETER 1 37/64 INCH TO 3 15/16 INCH
  • TIP SIZE 0.091 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E117919
Product Name PLIER
Type Diagonal; Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Jaw Capacity 0.0315 inch (0.8000 mm)
Features Electrically Insulated
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Automotive Hose Clamp Pliers -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Type Specialty / Other; Hose Clamp
Length 9 to 10.5 inch (229 to 267 mm)
Jaw Length 2 to 4 inch (50.8 to 102 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 2.41 inch (61.21 mm)
Jaw Capacity 4.25 inch (108 mm)
View Details