Proto® Industrial Tools PLIER E117918

Description
EXTERNAL RETAINING RING TYPE 7 9/32 INCH OVERALL LENGTH 7 9/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.4 LB SHAFT DIAMETER 3/4 INCH TO 2 23/64 INCH TIP SIZE 0.071 INCH
Datasheet
Description
EXTERNAL RETAINING RING TYPE 7 9/32 INCH OVERALL LENGTH 7 9/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.4 LB SHAFT DIAMETER 3/4 INCH TO 2 23/64 INCH TIP SIZE 0.071 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E117918 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E117918
PLIER E117918
EXTERNAL RETAINING RING TYPE 7 9/32 INCH OVERALL LENGTH 7 9/32 OVERALL LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL 90 DEG JAW TYPE PROTO[R] BRAND WEIGHT 0.4 LB SHAFT DIAMETER 3/4 INCH TO 2 23/64 INCH TIP SIZE 0.071 INCH
  • EXTERNAL RETAINING RING TYPE
  • 7 9/32 INCH OVERALL LENGTH
  • 7 9/32 OVERALL LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • 90 DEG JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.4 LB
  • SHAFT DIAMETER 3/4 INCH TO 2 23/64 INCH
  • TIP SIZE 0.071 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E117918
Product Name PLIER
Type Diagonal; Retaining-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 171353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 9.25 inch (235 mm)
Standards VDE/1000V Approved
View Details
Plier - J195 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Combination
Length 10.38 inch (264 mm)
Jaw Capacity 0.0600 inch (1.52 mm)
View Details
9” Linesman Plier - DWHT70797 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Combination
Length 5.5 inch (140 mm)
Jaw Length 0.5630 inch (14.3 mm)
View Details