Proto® Industrial Tools Plier J195

Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 10-3/8 INCH OVERALL LENGTH 10-3/8 OVERALL LENGTH - FRACTIONAL 10.375 OVERALL LENGTH - DECIMAL 0.06 INCH CAPACITY COMBINATION JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet
Description
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 10-3/8 INCH OVERALL LENGTH 10-3/8 OVERALL LENGTH - FRACTIONAL 10.375 OVERALL LENGTH - DECIMAL 0.06 INCH CAPACITY COMBINATION JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plier - J195 - Proto® Industrial Tools
New Britain, CT, USA
Plier
J195
Plier J195
SOLID JOINT TYPE FORGED HEAT TREATED ALLOY STEEL MATERIAL 10-3/8 INCH OVERALL LENGTH 10-3/8 OVERALL LENGTH - FRACTIONAL 10.375 OVERALL LENGTH - DECIMAL 0.06 INCH CAPACITY COMBINATION JAW TYPE PROTO. BRAND OVERALL LENGTH - DECIMAL - UOM IN
  • SOLID JOINT TYPE
  • FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • 10-3/8 INCH OVERALL LENGTH
  • 10-3/8 OVERALL LENGTH - FRACTIONAL
  • 10.375 OVERALL LENGTH - DECIMAL
  • 0.06 INCH CAPACITY
  • COMBINATION JAW TYPE
  • PROTO. BRAND
  • OVERALL LENGTH - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number J195
Product Name Plier
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2286429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 7.44 inch (189 mm)
Jaw Length 2.44 inch (62 mm)
Standards VDE/1000V Approved
View Details
6575 - Wire twisting pliers - 65751280 - Stahlwille North America
Specs
Length 11.02 inch (280 mm)
Weight 15.52 oz (4.32 N)
View Details
PLIER - PT-1320 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Length 11.12 inch (283 mm)
Jaw Length 0.8438 inch (21.43 mm)
View Details