Proto® Industrial Tools PLIER E117878

Description
5 15/64 INCH OVERALL LENGTH 5 15/64 OVERALL LENGTH - FRACTIONAL 1 3/8 INCH JAW LENGTH 27/64 INCH JAW WIDTH 1 3/8 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL BENT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.08 LB JAW THICKNESS 17/64 INCH
Datasheet
Description
5 15/64 INCH OVERALL LENGTH 5 15/64 OVERALL LENGTH - FRACTIONAL 1 3/8 INCH JAW LENGTH 27/64 INCH JAW WIDTH 1 3/8 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL BENT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.08 LB JAW THICKNESS 17/64 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLIER - E117878 - Proto® Industrial Tools
New Britain, CT, USA
PLIER
E117878
PLIER E117878
5 15/64 INCH OVERALL LENGTH 5 15/64 OVERALL LENGTH - FRACTIONAL 1 3/8 INCH JAW LENGTH 27/64 INCH JAW WIDTH 1 3/8 JAW LENGTH - FRACTIONAL COMFORT GRIP HANDLE MATERIAL BENT NOSE JAW TYPE PROTO[R] BRAND WEIGHT 0.08 LB JAW THICKNESS 17/64 INCH
  • 5 15/64 INCH OVERALL LENGTH
  • 5 15/64 OVERALL LENGTH - FRACTIONAL
  • 1 3/8 INCH JAW LENGTH
  • 27/64 INCH JAW WIDTH
  • 1 3/8 JAW LENGTH - FRACTIONAL
  • COMFORT GRIP HANDLE MATERIAL
  • BENT NOSE JAW TYPE
  • PROTO[R] BRAND
  • WEIGHT 0.08 LB
  • JAW THICKNESS 17/64 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Pliers
Product Number E117878
Product Name PLIER
Type Diagonal
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1253073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 7.87 inch (200 mm)
Jaw Length 2.91 inch (74 mm)
View Details
10613 - Brake spring pliers - 76413001 - Stahlwille North America
Specs
Length 8.27 inch (210 mm)
Weight 8.64 oz (2.4 N)
View Details
Plier - J376L - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Retaining-Ring
Length 6.75 inch (171 mm)
Features Soft Handles
View Details