Proto® Industrial Tools LOCKING CLAMP E084812

Description
LONG NOSE JAW TYPE 6 11/16 INCH PROTO[R] BRAND JAW SIZE 2 1/64 INCH L X 1 27/32 INCH W WEIGHT 0.5 LB
Datasheet
Description
LONG NOSE JAW TYPE 6 11/16 INCH PROTO[R] BRAND JAW SIZE 2 1/64 INCH L X 1 27/32 INCH W WEIGHT 0.5 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING CLAMP - E084812 - Proto® Industrial Tools
New Britain, CT, USA
LOCKING CLAMP
E084812
LOCKING CLAMP E084812
LONG NOSE JAW TYPE 6 11/16 INCH PROTO[R] BRAND JAW SIZE 2 1/64 INCH L X 1 27/32 INCH W WEIGHT 0.5 LB
  • LONG NOSE JAW TYPE
  • 6 11/16 INCH
  • PROTO[R] BRAND
  • JAW SIZE 2 1/64 INCH L X 1 27/32 INCH W
  • WEIGHT 0.5 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number E084812
Product Name LOCKING CLAMP
Clamp Type LOCKING CLAMP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.57 inch (0.0 to 40 mm)
Clamping Force 9921 lbs (4499 kg)
View Details
760 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70165 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 39.37 inch (1000 mm)
View Details
C Clamp - J118GS - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Clamp Type C / G Clamp
Body Material Steel
Capacity / Jaw Opening 12 to 18 inch (305 to 457 mm)
View Details