Proto® Industrial Tools DRIFT PUNCH CT-1558

Description
LONG TAPER TYPE 11 INCH OVERALL LENGTH 5/8 INCH SHANK SIZE 5/16 INCH POINT SIZE 5/16 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M TIP TYPE ROUND WEIGHT 0.81 LB
Datasheet
Description
LONG TAPER TYPE 11 INCH OVERALL LENGTH 5/8 INCH SHANK SIZE 5/16 INCH POINT SIZE 5/16 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M TIP TYPE ROUND WEIGHT 0.81 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIFT PUNCH - CT-1558 - Proto® Industrial Tools
New Britain, CT, USA
DRIFT PUNCH
CT-1558
DRIFT PUNCH CT-1558
LONG TAPER TYPE 11 INCH OVERALL LENGTH 5/8 INCH SHANK SIZE 5/16 INCH POINT SIZE 5/16 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M TIP TYPE ROUND WEIGHT 0.81 LB
  • LONG TAPER TYPE
  • 11 INCH OVERALL LENGTH
  • 5/8 INCH SHANK SIZE
  • 5/16 INCH POINT SIZE
  • 5/16 POINT SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.48M
  • TIP TYPE ROUND
  • WEIGHT 0.81 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number CT-1558
Product Name DRIFT PUNCH
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 251801 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
PIN PUNCH - J48532LS2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Shank Diameter 0.3750 inch (9.52 mm)
Overall Length 8 inch (203 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Punching Tool - P-56 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.3750 inch (9.52 mm)
Overall Length 4.5 inch (114 mm)
View Details