Proto® Industrial Tools DRIFT PUNCH CT-1554

Description
LONG TAPER TYPE 8 1/2 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE 5/32 INCH POINT SIZE 5/32 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M TIP TYPE ROUND WEIGHT 0.35 LB
Datasheet
Description
LONG TAPER TYPE 8 1/2 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE 5/32 INCH POINT SIZE 5/32 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M TIP TYPE ROUND WEIGHT 0.35 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIFT PUNCH - CT-1554 - Proto® Industrial Tools
New Britain, CT, USA
DRIFT PUNCH
CT-1554
DRIFT PUNCH CT-1554
LONG TAPER TYPE 8 1/2 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE 5/32 INCH POINT SIZE 5/32 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M TIP TYPE ROUND WEIGHT 0.35 LB
  • LONG TAPER TYPE
  • 8 1/2 INCH OVERALL LENGTH
  • 1/2 INCH SHANK SIZE
  • 5/32 INCH POINT SIZE
  • 5/32 POINT SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.48M
  • TIP TYPE ROUND
  • WEIGHT 0.35 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number CT-1554
Product Name DRIFT PUNCH
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4563640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1181 to 0.3937 inch (3 to 10 mm)
Overall Length 5.91 inch (150 mm)
View Details
Depaneling Punch for Odd Shape Tab Routed Panels - N400 - FKN Systek, Inc.
Specs
Type Ejector
Shapes Reactangle
View Details
Chain Punches Tools - D-1 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Type Chain Punches Tools
View Details
Round Punches -  - icotek GmbH
icotek GmbH
Specs
Type Regular / Solid Punch
Shapes Round
Shank Diameter 0.6378 to 2.5 inch (16.2 to 63.5 mm)
View Details