Proto® Industrial Tools PIN PUNCH CT-1464

Description
STEEL MATERIAL 7 INCH OVERALL LENGTH 3/8 INCH POINT DIAMETER 3/8 POINT DIAMETER - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 1/4 INCH TIP TYPE ROUND
Datasheet
Description
STEEL MATERIAL 7 INCH OVERALL LENGTH 3/8 INCH POINT DIAMETER 3/8 POINT DIAMETER - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 1/4 INCH TIP TYPE ROUND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN PUNCH - CT-1464 - Proto® Industrial Tools
New Britain, CT, USA
PIN PUNCH
CT-1464
PIN PUNCH CT-1464
STEEL MATERIAL 7 INCH OVERALL LENGTH 3/8 INCH POINT DIAMETER 3/8 POINT DIAMETER - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 1/4 INCH TIP TYPE ROUND
  • STEEL MATERIAL
  • 7 INCH OVERALL LENGTH
  • 3/8 INCH POINT DIAMETER
  • 3/8 POINT DIAMETER - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.48M
  • BIT/EDGE SIZE 1/4 INCH
  • TIP TYPE ROUND
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number CT-1464
Product Name PIN PUNCH
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.0787 inch (2 mm)
View Details
Knockout Punch - 53827 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Punch Die
View Details
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details