Proto® Industrial Tools DRIFT PUNCH CT-1404

Description
4 61/64 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE 3/16 INCH POINT SIZE 3/16 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M TIP TYPE ROUND WEIGHT 0.12 LB
Datasheet
Description
4 61/64 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE 3/16 INCH POINT SIZE 3/16 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M TIP TYPE ROUND WEIGHT 0.12 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIFT PUNCH - CT-1404 - Proto® Industrial Tools
New Britain, CT, USA
DRIFT PUNCH
CT-1404
DRIFT PUNCH CT-1404
4 61/64 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE 3/16 INCH POINT SIZE 3/16 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M TIP TYPE ROUND WEIGHT 0.12 LB
  • 4 61/64 INCH OVERALL LENGTH
  • 3/8 INCH SHANK SIZE
  • 3/16 INCH POINT SIZE
  • 3/16 POINT SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.48M
  • TIP TYPE ROUND
  • WEIGHT 0.12 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number CT-1404
Product Name DRIFT PUNCH
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 2552836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
View Details
Drift Punch - P-28 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.2500 inch (6.35 mm)
View Details
Chain Punches Tools - S-2 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Type Chain Punches Tools
View Details
CENTER PUNCH - J417/16S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Center
Shank Diameter 0.4375 inch (11.11 mm)
Overall Length 5.25 inch (133 mm)
View Details