Proto® Industrial Tools Drive Socket 40424

Description
6 POINT TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 12.7 DRIVE END SIZE IN MM .75 SOCKET END SIZE - DECIMAL 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE 19.05 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND SOCKET DESIGNATION DEEP DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet
Description
6 POINT TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 12.7 DRIVE END SIZE IN MM .75 SOCKET END SIZE - DECIMAL 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE 19.05 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND SOCKET DESIGNATION DEEP DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 40424 - Proto® Industrial Tools
New Britain, CT, USA
Drive Socket
40424
Drive Socket 40424
6 POINT TYPE 1/2 INCH DRIVE END SIZE .5 DRIVE END SIZE - DECIMAL 1/2 DRIVE END SIZE - FRACTIONAL 12.7 DRIVE END SIZE IN MM .75 SOCKET END SIZE - DECIMAL 3/4 SOCKET END SIZE - FRACTIONAL 3/4 INCH SOCKET END SIZE 19.05 SOCKET END SIZE IN MM BLACKHAWK[T] BRAND SOCKET DESIGNATION DEEP DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM SOCKET END SIZE - DECIMAL - UOM IN SOCKET END SIZE IN MM - UOM MM
  • 6 POINT TYPE
  • 1/2 INCH DRIVE END SIZE
  • .5 DRIVE END SIZE - DECIMAL
  • 1/2 DRIVE END SIZE - FRACTIONAL
  • 12.7 DRIVE END SIZE IN MM
  • .75 SOCKET END SIZE - DECIMAL
  • 3/4 SOCKET END SIZE - FRACTIONAL
  • 3/4 INCH SOCKET END SIZE
  • 19.05 SOCKET END SIZE IN MM
  • BLACKHAWK[T] BRAND
  • SOCKET DESIGNATION DEEP
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
  • SOCKET END SIZE - DECIMAL - UOM IN
  • SOCKET END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 40424
Product Name Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1883052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Bi-hexagon
View Details
Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Drive Socket - 31220 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 41037 inch
View Details
Drive Socket - E031012 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 20 mm
Number of Points 12
View Details