Proto® Industrial Tools DRIVE SOCKET SET 213-BNB

Description
6 POINT TYPE 13 PIECE(S) (13) 3/8 INCH STANDARD DRIVE METRIC SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 1 LB WITH CLIP RAIL
Datasheet
Description
6 POINT TYPE 13 PIECE(S) (13) 3/8 INCH STANDARD DRIVE METRIC SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 1 LB WITH CLIP RAIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIVE SOCKET SET - 213-BNB - Proto® Industrial Tools
New Britain, CT, USA
DRIVE SOCKET SET
213-BNB
DRIVE SOCKET SET 213-BNB
6 POINT TYPE 13 PIECE(S) (13) 3/8 INCH STANDARD DRIVE METRIC SOCKET SET CONTENT 3/8 INCH DRIVE SIZE BLACKHAWK[T], PROTO[R] BRAND SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM WEIGHT 1 LB WITH CLIP RAIL
  • 6 POINT TYPE
  • 13 PIECE(S)
  • (13) 3/8 INCH STANDARD DRIVE METRIC SOCKET SET CONTENT
  • 3/8 INCH DRIVE SIZE
  • BLACKHAWK[T], PROTO[R] BRAND
  • SOCKET SIZE 7 MM, 8 MM, 9 MM, 10 MM, 11 MM, 12 MM, 13 MM, 14 MM, 15 MM, 16 MM, 17 MM, 18 MM, 19 MM
  • WEIGHT 1 LB
  • WITH CLIP RAIL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 213-BNB
Product Name DRIVE SOCKET SET
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Set -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 3
View Details
Specs
Product Type Individual Socket
View Details
52 - Sockets - 3030016 - Stahlwille North America
Stahlwille North America
Specs
Product Type Individual Socket
SAE or Metric SAE Only
# of Pieces 10
View Details
Drive Socket - HMZE215 - Pentair, Inc.
Specs
Product Type Individual Socket
Type Hex Bit
View Details