Proto® Industrial Tools Universal Joint Drive Socket 30212HA

Description
POLISHED NICKEL CHROME FINISH 1 45/64 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.110 WEIGHT 0.12 LB
Datasheet
Description
POLISHED NICKEL CHROME FINISH 1 45/64 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.110 WEIGHT 0.12 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Joint Drive Socket - 30212HA - Proto® Industrial Tools
New Britain, CT, USA
Universal Joint Drive Socket
30212HA
Universal Joint Drive Socket 30212HA
POLISHED NICKEL CHROME FINISH 1 45/64 INCH OVERALL LENGTH 3/8 INCH DRIVE END SIZE 3/8 DRIVE END SIZE - FRACTIONAL 3/8 SOCKET END SIZE - FRACTIONAL 3/8 INCH SOCKET END SIZE 6 POINT SOCKET END STYLE BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.110 WEIGHT 0.12 LB
  • POLISHED NICKEL CHROME FINISH
  • 1 45/64 INCH OVERALL LENGTH
  • 3/8 INCH DRIVE END SIZE
  • 3/8 DRIVE END SIZE - FRACTIONAL
  • 3/8 SOCKET END SIZE - FRACTIONAL
  • 3/8 INCH SOCKET END SIZE
  • 6 POINT SOCKET END STYLE
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.110
  • WEIGHT 0.12 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Drive Sockets and Adapters
Product Number 30212HA
Product Name Universal Joint Drive Socket
Product Type Individual Socket
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 511 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 5
View Details
Sockets - 1923737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Socket Adapters & Sets, Impact Socket Set - 785501-A-A - Makita USA, Inc.
Specs
Product Type Socket Set (With Bits)
Product Features Impact Socket
View Details
Drive Socket - 60048 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
SAE Size 1.5 inch
Number of Points 12
View Details