Progressive Automations Table Lift Set (3 Legs - 3 Step - Stroke Size 25.5") FLT-05

Description
The FLT-05 is a three column table lift set with a 25.5” stroke size and 110 lbs of force per leg. This model comes with a power supply and an interactive remote with up to four programmable preset functions. It comes with everything needed for installation. Table top is not included. FLT-05 SPECIFICATIONS Input Voltage 110 VAC Output Power 24 VDC Stroke 25.5 inch Force 330 lbs Speed 1.50"/sec Install Size Retracted 23.5" Install Size Extended 49" Remote Functions Program Up to 4 Preset Positions Protection Class IP-51 Type of Duty 10% Unit Weight 85 lbs Warranty 18 Months
Datasheet
Description
The FLT-05 is a three column table lift set with a 25.5” stroke size and 110 lbs of force per leg. This model comes with a power supply and an interactive remote with up to four programmable preset functions. It comes with everything needed for installation. Table top is not included. FLT-05 SPECIFICATIONS Input Voltage 110 VAC Output Power 24 VDC Stroke 25.5 inch Force 330 lbs Speed 1.50"/sec Install Size Retracted 23.5" Install Size Extended 49" Remote Functions Program Up to 4 Preset Positions Protection Class IP-51 Type of Duty 10% Unit Weight 85 lbs Warranty 18 Months
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Table Lift Set (3 Legs - 3 Step - Stroke Size 25.5
Richmond, British Columbia, Canada
Table Lift Set (3 Legs - 3 Step - Stroke Size 25.5")
FLT-05
Table Lift Set (3 Legs - 3 Step - Stroke Size 25.5") FLT-05
The FLT-05 is a three column table lift set with a 25.5” stroke size and 110 lbs of force per leg. This model comes with a power supply and an interactive remote with up to four programmable preset functions. It comes with everything needed for installation. Table top is not included. FLT-05 SPECIFICATIONS Input Voltage 110 VAC Output Power 24 VDC Stroke 25.5 inch Force 330 lbs Speed 1.50"/sec Install Size Retracted 23.5" Install Size Extended 49" Remote Functions Program Up to 4 Preset Positions Protection Class IP-51 Type of Duty 10% Unit Weight 85 lbs Warranty 18 Months

The FLT-05 is a three column table lift set with a 25.5” stroke size and 110 lbs of force per leg. This model comes with a power supply and an interactive remote with up to four programmable preset functions. It comes with everything needed for installation. Table top is not included.

FLT-05 SPECIFICATIONS

  • Input Voltage 110 VAC
  • Output Power 24 VDC
  • Stroke 25.5 inch
  • Force 330 lbs
  • Speed 1.50"/sec
  • Install Size Retracted 23.5"
  • Install Size Extended 49"
  • Remote Functions Program Up to 4 Preset Positions
  • Protection Class IP-51
  • Type of Duty 10%
  • Unit Weight 85 lbs
  • Warranty 18 Months
Supplier's Site Datasheet

Technical Specifications

  Progressive Automations
Product Category Lifting Columns
Product Number FLT-05
Product Name Table Lift Set (3 Legs - 3 Step - Stroke Size 25.5")
Maximum Load 330 lbs (150 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - B13 - Isotech, Inc.
Specs
Maximum Load 2698 lbs (1223 kg)
Stroke 118 inch (3000 mm)
Speed 10.83 in/sec (16.5 m/min)
View Details
Table Lift Set (Single - 2-Step - Stroke Size 16") - FLT-03-2-1 - Progressive Automations
Specs
Maximum Load 440 lbs (200 kg)
Stroke 15.7 inch (399 mm)
Speed 0.5000 in/sec (0.7620 m/min)
View Details
Lifting Columns for Height Adjustable Desk Application - TL5 Series - TiMOTION Technology
Specs
Maximum Load 180 lbs (81.56 kg)
Stroke 26.57 inch (675 mm)
Speed 1.42 in/sec (2.16 m/min)
View Details
Telescopic Pillars - TMD Series -  - SKF/North America
Specs
Maximum Load 180 lbs (81.56 kg)
Stroke 27.56 inch (700 mm)
Speed 1.38 in/sec (2.1 m/min)
View Details