Profile Industries Single Spiral Separator Model 20 Single Separator

Description
Single Spiral Separator Available with both direct feed and hopper feed. Manufactured using welded galvanized steel. Standard inner flight sizes are 3, 4, 5, 6, 7 or 8 inch. Spiral separator with direct feed has a 3” tube inlet and 3” outlets. Spiral dimensions are 22” x 22” x 78” Shipping weight is approx. 180 lbs. Crate size is 24” x 24” x 80” Optional features available for single spirals: Additional separating inner flight sizes. Stainless steel inner flights, on which material is separated eliminates static and magnetism on some types of material. Stainless steel increases the quality of separation and extends the life of the unit. Direct-feed fill hopper attaches to 3” inlet tube. Swivel discharge outlet attaches to non-round outlet. Fewer turns for applications with height constraints.
Datasheet
Description
Single Spiral Separator Available with both direct feed and hopper feed. Manufactured using welded galvanized steel. Standard inner flight sizes are 3, 4, 5, 6, 7 or 8 inch. Spiral separator with direct feed has a 3” tube inlet and 3” outlets. Spiral dimensions are 22” x 22” x 78” Shipping weight is approx. 180 lbs. Crate size is 24” x 24” x 80” Optional features available for single spirals: Additional separating inner flight sizes. Stainless steel inner flights, on which material is separated eliminates static and magnetism on some types of material. Stainless steel increases the quality of separation and extends the life of the unit. Direct-feed fill hopper attaches to 3” inlet tube. Swivel discharge outlet attaches to non-round outlet. Fewer turns for applications with height constraints.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Spiral Separator - Model 20 Single Separator - Profile Industries
Rogers, MN, USA
Single Spiral Separator
Model 20 Single Separator
Single Spiral Separator Model 20 Single Separator
Single Spiral Separator Available with both direct feed and hopper feed. Manufactured using welded galvanized steel. Standard inner flight sizes are 3, 4, 5, 6, 7 or 8 inch. Spiral separator with direct feed has a 3” tube inlet and 3” outlets. Spiral dimensions are 22” x 22” x 78” Shipping weight is approx. 180 lbs. Crate size is 24” x 24” x 80” Optional features available for single spirals: Additional separating inner flight sizes. Stainless steel inner flights, on which material is separated eliminates static and magnetism on some types of material. Stainless steel increases the quality of separation and extends the life of the unit. Direct-feed fill hopper attaches to 3” inlet tube. Swivel discharge outlet attaches to non-round outlet. Fewer turns for applications with height constraints.

Single Spiral Separator

  • Available with both direct feed and hopper feed.
  • Manufactured using welded galvanized steel.
  • Standard inner flight sizes are 3, 4, 5, 6, 7 or 8 inch.
  • Spiral separator with direct feed has a 3” tube inlet and 3” outlets.
  • Spiral dimensions are 22” x 22” x 78”
  • Shipping weight is approx. 180 lbs.
  • Crate size is 24” x 24” x 80”

Optional features available for single spirals:

  • Additional separating inner flight sizes.
  • Stainless steel inner flights, on which material is separated eliminates static and magnetism on some types of material. Stainless steel increases the quality of separation and extends the life of the unit.
  • Direct-feed fill hopper attaches to 3” inlet tube.
  • Swivel discharge outlet attaches to non-round outlet.
  • Fewer turns for applications with height constraints.
Datasheet

Technical Specifications

  Profile Industries
Product Category Separators, Classifiers, and Screeners
Product Number Model 20 Single Separator
Product Name Single Spiral Separator
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Static / Gravity
Operation Gravity Sorting
Applications Abrasives / Ceramics; Food Processing / Grain
Unlock Full Specs
to access all available technical data

Similar Products

Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
4 Inch (in) Inlet and Discharge Size Vooner Inlet Separator (VIS) - VIS-4 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
Capacity / Throughput 4.63 lbs/hr (21 kg/hr)
View Details
Density Separators - Sutton Stoner - Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action
View Details
Rotary Separator -  - Profile Industries
Profile Industries
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Static / Gravity
Operation Gravity Sorting
View Details