Profile Industries Lab Separator

Description
If your business relies on a versatile lab separator for effective seed cleaning our Heavy Duty Lab Spiral Separator is one machine your business cannot afford to be without. The heavy-duty lab spiral separator is easily adjustable with 2.5 or 4 separating turns to ensure effectiveness. With its 3-, 4-, 5- and 6-inch inner flight sizes, one machine is all it takes to manage all your separating needs. The lab spiral separator is manufactured with welded galvanized steel to withstand heat and vibration giving it long-lasting durability. The lab spiral separator saves you money by effectively separating rounds from non-rounds and eliminating contaminants for recycled, reusable materials that saves you thousands. 2.5 Lab Spiral dimensions are 22” x 22” x 54” 4 Lab Spiral dimensions are 22” x 22” x 68” 2.5 Shipping weight is approx. 150 lbs. 4 Shipping weight is approx. 180 lbs. 2.5 Crate size is 28” x 28” x 52” 4 Crate size is 28” x 28” x 66” Optional features available for lab spirals: Custom separating inner flight sizes and designs. Stainless steel inner flights, on which material is separated eliminates static and magnetism on some types of material. Stainless steel increases the quality of separation and extends the life of the unit. Swivel discharge outlet attaches to non-round outlet. Fewer turns for applications with height constraints. Gravity powered. Zero energy consumption.
Description
If your business relies on a versatile lab separator for effective seed cleaning our Heavy Duty Lab Spiral Separator is one machine your business cannot afford to be without. The heavy-duty lab spiral separator is easily adjustable with 2.5 or 4 separating turns to ensure effectiveness. With its 3-, 4-, 5- and 6-inch inner flight sizes, one machine is all it takes to manage all your separating needs. The lab spiral separator is manufactured with welded galvanized steel to withstand heat and vibration giving it long-lasting durability. The lab spiral separator saves you money by effectively separating rounds from non-rounds and eliminating contaminants for recycled, reusable materials that saves you thousands. 2.5 Lab Spiral dimensions are 22” x 22” x 54” 4 Lab Spiral dimensions are 22” x 22” x 68” 2.5 Shipping weight is approx. 150 lbs. 4 Shipping weight is approx. 180 lbs. 2.5 Crate size is 28” x 28” x 52” 4 Crate size is 28” x 28” x 66” Optional features available for lab spirals: Custom separating inner flight sizes and designs. Stainless steel inner flights, on which material is separated eliminates static and magnetism on some types of material. Stainless steel increases the quality of separation and extends the life of the unit. Swivel discharge outlet attaches to non-round outlet. Fewer turns for applications with height constraints. Gravity powered. Zero energy consumption.

Suppliers

Company
Product
Description
Supplier Links
Lab Separator -  - Profile Industries
Rogers, MN, USA
Lab Separator
Lab Separator
If your business relies on a versatile lab separator for effective seed cleaning our Heavy Duty Lab Spiral Separator is one machine your business cannot afford to be without. The heavy-duty lab spiral separator is easily adjustable with 2.5 or 4 separating turns to ensure effectiveness. With its 3-, 4-, 5- and 6-inch inner flight sizes, one machine is all it takes to manage all your separating needs. The lab spiral separator is manufactured with welded galvanized steel to withstand heat and vibration giving it long-lasting durability. The lab spiral separator saves you money by effectively separating rounds from non-rounds and eliminating contaminants for recycled, reusable materials that saves you thousands. 2.5 Lab Spiral dimensions are 22” x 22” x 54” 4 Lab Spiral dimensions are 22” x 22” x 68” 2.5 Shipping weight is approx. 150 lbs. 4 Shipping weight is approx. 180 lbs. 2.5 Crate size is 28” x 28” x 52” 4 Crate size is 28” x 28” x 66” Optional features available for lab spirals: Custom separating inner flight sizes and designs. Stainless steel inner flights, on which material is separated eliminates static and magnetism on some types of material. Stainless steel increases the quality of separation and extends the life of the unit. Swivel discharge outlet attaches to non-round outlet. Fewer turns for applications with height constraints. Gravity powered. Zero energy consumption.

If your business relies on a versatile lab separator for effective seed cleaning our Heavy Duty Lab Spiral Separator is one machine your business cannot afford to be without. The heavy-duty lab spiral separator is easily adjustable with 2.5 or 4 separating turns to ensure effectiveness. With its 3-, 4-, 5- and 6-inch inner flight sizes, one machine is all it takes to manage all your separating needs. The lab spiral separator is manufactured with welded galvanized steel to withstand heat and vibration giving it long-lasting durability. The lab spiral separator saves you money by effectively separating rounds from non-rounds and eliminating contaminants for recycled, reusable materials that saves you thousands.

  • 2.5 Lab Spiral dimensions are 22” x 22” x 54”
  • 4 Lab Spiral dimensions are 22” x 22” x 68”
  • 2.5 Shipping weight is approx. 150 lbs.
  • 4 Shipping weight is approx. 180 lbs.
  • 2.5 Crate size is 28” x 28” x 52”
  • 4 Crate size is 28” x 28” x 66”

Optional features available for lab spirals:

  • Custom separating inner flight sizes and designs.
  • Stainless steel inner flights, on which material is separated eliminates static and magnetism on some types of material. Stainless steel increases the quality of separation and extends the life of the unit.
  • Swivel discharge outlet attaches to non-round outlet.
  • Fewer turns for applications with height constraints.

Gravity powered. Zero energy consumption.

Technical Specifications

  Profile Industries
Product Category Separators, Classifiers, and Screeners
Product Name Lab Separator
Equipment Type Concentrating Table / Density Separator
Unlock Full Specs
to access all available technical data

Similar Products

Density Separators - Sutton Stoner - Triple/S Dynamics, Inc.
Specs
Equipment Type Concentrating Table / Density Separator
Screen Action/ Cleaning Vibratory / Shaking Action
View Details
VDSS Series 5 Inch (in) Inlet and Discharge Size Separator - VDSS-5 - Vooner FloGard LLC
Specs
Equipment Type Other
Applications Chemicals / Fertilizers; Food Processing / Grain; Mining / Ores / Minerals; Wood / Pulp and Paper
View Details
Grit Classifier - SCHLOSS™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Equipment Type Rake / Spiral / Bowl Classifiers
Applications Mining / Ores / Minerals; Other; Bulk Handling
View Details
EvoScreen Dewatering Screens - EvoScreen DWA - CDE Global Ltd.
Specs
Equipment Type Screener - Rectangular Deck
Capacity / Throughput 500000 lbs/hr (2.27E6 kg/hr)
View Details