Profile Industries Datasheets for Separators, Classifiers, and Screeners
Screeners, classifiers and separators are used to separate materials by particle size.
Separators, Classifiers, and Screeners: Learn more
| Product Name | Notes |
|---|---|
| Double Spiral Separator available with both direct feed and hopper feed. manufactured using welded galvanized steel. standard inner flight sizes are 3, 4, 5, 6, 7 or 8 inch. Spiral... | |
| Single Spiral Separator Available with both direct feed and hopper feed. Manufactured using welded galvanized steel. Standard inner flight sizes are 3, 4, 5, 6, 7 or 8 inch. Spiral... | |
| If your business relies on a versatile lab separator for effective seed cleaning our Heavy Duty Lab Spiral Separator is one machine your business cannot afford to be without. The... | |
| Profile's Heavy Duty Rotary Spiral Separator is a machine that provides you with flexibility and fine-tuning shot separation. It allows you to adjust the variable separation speed to your shot... | |
| With four separating turns to ensure effectiveness, our heavy-duty quad spiral separator provides thorough separation. The quad separator is manufactured with welded galvanized steel to withstand heat and vibration giving... |