Producto Electric Corp. Conduit To Rod Clamp 9C

Description
BRASS MATERIAL 3.57 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 1.22 TO 2.65 INCH ROD SIZE 2 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
BRASS MATERIAL 3.57 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 1.22 TO 2.65 INCH ROD SIZE 2 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - 9C - Producto Electric Corp.
Orangeburg, NY, USA
Conduit To Rod Clamp
9C
Conduit To Rod Clamp 9C
BRASS MATERIAL 3.57 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION 1.22 TO 2.65 INCH ROD SIZE 2 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1
  • BRASS MATERIAL
  • 3.57 INCH W SIZE
  • (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION
  • 1.22 TO 2.65 INCH ROD SIZE
  • 2 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number 9C
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2655270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.50 inch (38.10 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Pipe Hanger - 440 0075PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 250 lbs (113 kg)
View Details
Conduit To Rod Clamp - G21 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details