Producto Electric Corp. Conduit To Rod Clamp 59B

Description
SOLID BRASS MATERIAL 3.61 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 59 MODEL
Datasheet
Description
SOLID BRASS MATERIAL 3.61 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 59 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - 59B - Producto Electric Corp.
Orangeburg, NY, USA
Conduit To Rod Clamp
59B
Conduit To Rod Clamp 59B
SOLID BRASS MATERIAL 3.61 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 59 MODEL
  • SOLID BRASS MATERIAL
  • 3.61 INCH W SIZE
  • GROUND WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE
  • 1-1/4 TO 2 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • 59 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number 59B
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.52 inch (64.00 mm)
View Details
Conduit Hanger - H3WBS - O-Z/Gedney
Specs
Material of Construction Steel
View Details
Conduit To Rod Clamp - 242 - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Hanger - 510R3100EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 180 lbs (81.63 kg)
View Details