Producto Electric Corp. Conduit To Rod Clamp 54B

Description
BRASS MATERIAL 0.73 INCH W SIZE GROUND CONDUCTOR TO ROD USED ON (1) SQUARE HEAD SCREW INSTALLATION 3/4 INCH, 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE APPLICABLE STANDARD NEMA FB-1 WITH BRASS SCREW
Datasheet
Description
BRASS MATERIAL 0.73 INCH W SIZE GROUND CONDUCTOR TO ROD USED ON (1) SQUARE HEAD SCREW INSTALLATION 3/4 INCH, 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE APPLICABLE STANDARD NEMA FB-1 WITH BRASS SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - 54B - Producto Electric Corp.
Orangeburg, NY, USA
Conduit To Rod Clamp
54B
Conduit To Rod Clamp 54B
BRASS MATERIAL 0.73 INCH W SIZE GROUND CONDUCTOR TO ROD USED ON (1) SQUARE HEAD SCREW INSTALLATION 3/4 INCH, 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE APPLICABLE STANDARD NEMA FB-1 WITH BRASS SCREW
  • BRASS MATERIAL
  • 0.73 INCH W SIZE
  • GROUND CONDUCTOR TO ROD USED ON
  • (1) SQUARE HEAD SCREW INSTALLATION
  • 3/4 INCH, 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • WITH BRASS SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number 54B
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Constant Hanger Type 13 - 13 94 35 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details
Conduit To Rod Clamp - 39B - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS
Pipe Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details