Process Technology Capacitive Liquid Level Control ESP Series

Description
Provides automated control and consistent liquid levels for most aqueous processes and waste treatment tanks, or when leak detection is required. FEATURES Helps protect against fires and tank damage associated with low-level conditions. ESP model: mounts on the outside of plastic tanks and senses up to .984 inches (25mm), so no direct immersion is required. ESPV model: for direct immersion applications (vertically mounted). Certifications: cULus and CE compliant. SPECIFICATIONS ESP model: housed in a plastic, epoxy encapsulated enclosure with 6-foot (1.8m) flexible cord and mounting flange. ESPV model: vapor resistant, CPVC probe enclosure with 3-foot (.9m) flexible PVC conduit. Field selectable normally open (N/O) or normally closed (N/C). 500 mA switch capacity (10 mA minimum). Operates on any voltage between 90 and 265 VAC, 50/60 Hz, single phase only. Ambient temperature range: 0°F (-18°C) to 176°F (80°C). OPTIONS AVAILABLE (CONSULT FACTORY) Can be pre-wired into combination temperature controls. ESPV models available with heavy wall immersion tubes in: CPVC, PVDF, PTFE, and quartz for vertical mounting.
Datasheet
Description
Provides automated control and consistent liquid levels for most aqueous processes and waste treatment tanks, or when leak detection is required. FEATURES Helps protect against fires and tank damage associated with low-level conditions. ESP model: mounts on the outside of plastic tanks and senses up to .984 inches (25mm), so no direct immersion is required. ESPV model: for direct immersion applications (vertically mounted). Certifications: cULus and CE compliant. SPECIFICATIONS ESP model: housed in a plastic, epoxy encapsulated enclosure with 6-foot (1.8m) flexible cord and mounting flange. ESPV model: vapor resistant, CPVC probe enclosure with 3-foot (.9m) flexible PVC conduit. Field selectable normally open (N/O) or normally closed (N/C). 500 mA switch capacity (10 mA minimum). Operates on any voltage between 90 and 265 VAC, 50/60 Hz, single phase only. Ambient temperature range: 0°F (-18°C) to 176°F (80°C). OPTIONS AVAILABLE (CONSULT FACTORY) Can be pre-wired into combination temperature controls. ESPV models available with heavy wall immersion tubes in: CPVC, PVDF, PTFE, and quartz for vertical mounting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Liquid Level Control - ESP Series - Process Technology
Mentor, OH, USA
Capacitive Liquid Level Control
ESP Series
Capacitive Liquid Level Control ESP Series
Provides automated control and consistent liquid levels for most aqueous processes and waste treatment tanks, or when leak detection is required. FEATURES Helps protect against fires and tank damage associated with low-level conditions. ESP model: mounts on the outside of plastic tanks and senses up to .984 inches (25mm), so no direct immersion is required. ESPV model: for direct immersion applications (vertically mounted). Certifications: cULus and CE compliant. SPECIFICATIONS ESP model: housed in a plastic, epoxy encapsulated enclosure with 6-foot (1.8m) flexible cord and mounting flange. ESPV model: vapor resistant, CPVC probe enclosure with 3-foot (.9m) flexible PVC conduit. Field selectable normally open (N/O) or normally closed (N/C). 500 mA switch capacity (10 mA minimum). Operates on any voltage between 90 and 265 VAC, 50/60 Hz, single phase only. Ambient temperature range: 0°F (-18°C) to 176°F (80°C). OPTIONS AVAILABLE (CONSULT FACTORY) Can be pre-wired into combination temperature controls. ESPV models available with heavy wall immersion tubes in: CPVC, PVDF, PTFE, and quartz for vertical mounting.

Provides automated control and consistent liquid levels for most aqueous processes and waste treatment tanks, or when leak detection is required.

  • FEATURES

    • Helps protect against fires and tank damage associated with low-level conditions.
    • ESP model: mounts on the outside of plastic tanks and senses up to .984 inches (25mm), so no direct immersion is required.
    • ESPV model: for direct immersion applications (vertically mounted).
    • Certifications: cULus and CE compliant.
  • SPECIFICATIONS

    • ESP model: housed in a plastic, epoxy encapsulated enclosure with 6-foot (1.8m) flexible cord and mounting flange.
    • ESPV model: vapor resistant, CPVC probe enclosure with 3-foot (.9m) flexible PVC conduit.
    • Field selectable normally open (N/O) or normally closed (N/C).
    • 500 mA switch capacity (10 mA minimum).
    • Operates on any voltage between 90 and 265 VAC, 50/60 Hz, single phase only.
    • Ambient temperature range: 0°F (-18°C) to 176°F (80°C).
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Can be pre-wired into combination temperature controls.
    • ESPV models available with heavy wall immersion tubes in: CPVC, PVDF, PTFE, and quartz for vertical mounting.
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Level Controllers
Product Number ESP Series
Product Name Capacitive Liquid Level Control
Control Limit
Media Liquid; Other; Conductive Liquid
Standards and Compliance RoHS; Other; UL, CSA, CE Compliant
Inputs 1 inputs
Unlock Full Specs
to access all available technical data

Similar Products

Level Controller - 2882-LS - Arjay Engineering
Specs
Form Factor Chassis
Interface Computer Programmable
Communication / Port Type Modbus RS-485
View Details
Control Console - C-100 - BinMaster, Inc.
Specs
Control Limit
Features PLC; Datalogger; Totalizing (Length or Roll Diameter) Indication/ Control
Form Factor Chassis
View Details
Level Controllers - 2067062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Wall mount
Standards and Compliance RoHS
Inputs 2 inputs
View Details
Conductive Liquid Level Control - LC Series - Process Technology
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details