Process Technology Conductive Liquid Level Control LC Series

Description
Provides automated control and consistent liquid levels for most aqueous processes and waste treatment tanks, or when leak detection is required. FEATURES Helps protect against fires and tank damage associated with low-level conditions. Dual probe units (LC2): for single point control. Multi probe units (LC3): for two-point control and refill/pump down applications. Fluoropolymer (PTFE) covered: 316 stainless steel, titanium, Hastelloy C® and graphite tipped Hastelloy probe materials. Control enclosure: gasketed UL Type 1, IP21 (indoor) polypropylene box with stainless steel hardware. Probe enclosure: vapor resistant polypropylene head with 10-foot (3m) flexible lead and quick connect plug for easy connection to remote circuitry. Certifications: cULus and CE compliant. SPECIFICATIONS Relay rating: 10-amps at 120/208 to 240 volts, 50/60 Hz, single pole, double throw. Sensing output: 14.5 VAC. Ambient temperature range: 0°F (-18°C) to 104°F (40°C). Maximum solution resistance: 70,000 ohm-CM. Ground connection on circuit board. OPTIONS AVAILABLE (CONSULT FACTORY) Probe lengths up to 20-foot (6m). Can be pre-wired into combination controls. 4, 5 or 6-probe devices for multiple level control applications.
Datasheet
Description
Provides automated control and consistent liquid levels for most aqueous processes and waste treatment tanks, or when leak detection is required. FEATURES Helps protect against fires and tank damage associated with low-level conditions. Dual probe units (LC2): for single point control. Multi probe units (LC3): for two-point control and refill/pump down applications. Fluoropolymer (PTFE) covered: 316 stainless steel, titanium, Hastelloy C® and graphite tipped Hastelloy probe materials. Control enclosure: gasketed UL Type 1, IP21 (indoor) polypropylene box with stainless steel hardware. Probe enclosure: vapor resistant polypropylene head with 10-foot (3m) flexible lead and quick connect plug for easy connection to remote circuitry. Certifications: cULus and CE compliant. SPECIFICATIONS Relay rating: 10-amps at 120/208 to 240 volts, 50/60 Hz, single pole, double throw. Sensing output: 14.5 VAC. Ambient temperature range: 0°F (-18°C) to 104°F (40°C). Maximum solution resistance: 70,000 ohm-CM. Ground connection on circuit board. OPTIONS AVAILABLE (CONSULT FACTORY) Probe lengths up to 20-foot (6m). Can be pre-wired into combination controls. 4, 5 or 6-probe devices for multiple level control applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Liquid Level Control - LC Series - Process Technology
Mentor, OH, USA
Conductive Liquid Level Control
LC Series
Conductive Liquid Level Control LC Series
Provides automated control and consistent liquid levels for most aqueous processes and waste treatment tanks, or when leak detection is required. FEATURES Helps protect against fires and tank damage associated with low-level conditions. Dual probe units (LC2): for single point control. Multi probe units (LC3): for two-point control and refill/pump down applications. Fluoropolymer (PTFE) covered: 316 stainless steel, titanium, Hastelloy C® and graphite tipped Hastelloy probe materials. Control enclosure: gasketed UL Type 1, IP21 (indoor) polypropylene box with stainless steel hardware. Probe enclosure: vapor resistant polypropylene head with 10-foot (3m) flexible lead and quick connect plug for easy connection to remote circuitry. Certifications: cULus and CE compliant. SPECIFICATIONS Relay rating: 10-amps at 120/208 to 240 volts, 50/60 Hz, single pole, double throw. Sensing output: 14.5 VAC. Ambient temperature range: 0°F (-18°C) to 104°F (40°C). Maximum solution resistance: 70,000 ohm-CM. Ground connection on circuit board. OPTIONS AVAILABLE (CONSULT FACTORY) Probe lengths up to 20-foot (6m). Can be pre-wired into combination controls. 4, 5 or 6-probe devices for multiple level control applications.

Provides automated control and consistent liquid levels for most aqueous processes and waste treatment tanks, or when leak detection is required.

  • FEATURES

    • Helps protect against fires and tank damage associated with low-level conditions.
    • Dual probe units (LC2): for single point control. Multi probe units (LC3): for two-point control and refill/pump down applications.
    • Fluoropolymer (PTFE) covered: 316 stainless steel, titanium, Hastelloy C® and graphite tipped Hastelloy probe materials.
    • Control enclosure: gasketed UL Type 1, IP21 (indoor) polypropylene box with stainless steel hardware.
    • Probe enclosure: vapor resistant polypropylene head with 10-foot (3m) flexible lead and quick connect plug for easy connection to remote circuitry.
    • Certifications: cULus and CE compliant.
  • SPECIFICATIONS

    • Relay rating: 10-amps at 120/208 to 240 volts, 50/60 Hz, single pole, double throw.
    • Sensing output: 14.5 VAC.
    • Ambient temperature range: 0°F (-18°C) to 104°F (40°C).
    • Maximum solution resistance: 70,000 ohm-CM.
    • Ground connection on circuit board.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Probe lengths up to 20-foot (6m).
    • Can be pre-wired into combination controls.
    • 4, 5 or 6-probe devices for multiple level control applications.
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Level Controllers
Product Number LC Series
Product Name Conductive Liquid Level Control
Control Limit
Form Factor Chassis
Interface Switches
Media Liquid; Other; Conductive Liquid
Standards and Compliance Other; cULus, CE Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Level Controller - 2882-LS - Arjay Engineering
Specs
Form Factor Chassis
Interface Computer Programmable
Communication / Port Type Modbus RS-485
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Interface Network
Inputs 8 inputs
Type Current Loop (Transmitter) Excitation
View Details
Level Controllers - 2409005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor DIN; Din rail mount
Standards and Compliance RoHS
Inputs 1 inputs
View Details
Capacitive Liquid Level Control - ESP Series - Process Technology
Specs
Control Limit
Media Liquid; Other; Conductive Liquid
Standards and Compliance RoHS; Other; UL, CSA, CE Compliant
View Details