Analytical Industries Inc. XLT-12-123 - PPM Oxygen Sensor

Description
Key features Measuring Range: 0–25 % oxygen Signal Output: 295–625 µA Response Time T90: 7 sec Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Connector Type: Two-ring gold disk Humidity Non-condensing: 0-99% RH OEM Equipment: AMI T2 Sensor GE Sensing Panametrics OX-2 Sensor Teledyne A-2, A-2C Sensors Overview *Recommended for use in gas mixtures containing more than 0.5% CO₂. This PPM oxygen sensor is a galvanic-type sensor offering outstanding stability and accuracy in demanding applications. Each sensor undergoes extensive testing, including output verification in air, a 30-inch water column pressure test, and stability assessment in 100% oxygen. Analytical Industries, Inc. provides the broadest range of oxygen sensors, all proudly made in the USA. For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources
Request a Quote
Description
Key features Measuring Range: 0–25 % oxygen Signal Output: 295–625 µA Response Time T90: 7 sec Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Connector Type: Two-ring gold disk Humidity Non-condensing: 0-99% RH OEM Equipment: AMI T2 Sensor GE Sensing Panametrics OX-2 Sensor Teledyne A-2, A-2C Sensors Overview *Recommended for use in gas mixtures containing more than 0.5% CO₂. This PPM oxygen sensor is a galvanic-type sensor offering outstanding stability and accuracy in demanding applications. Each sensor undergoes extensive testing, including output verification in air, a 30-inch water column pressure test, and stability assessment in 100% oxygen. Analytical Industries, Inc. provides the broadest range of oxygen sensors, all proudly made in the USA. For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
XLT-12-123 - PPM Oxygen Sensor -  - Analytical Industries Inc.
Pomona, CA, United States
XLT-12-123 - PPM Oxygen Sensor
XLT-12-123 - PPM Oxygen Sensor
Key features Measuring Range: 0–25 % oxygen Signal Output: 295–625 µA Response Time T90: 7 sec Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Connector Type: Two-ring gold disk Humidity Non-condensing: 0-99% RH OEM Equipment: AMI T2 Sensor GE Sensing Panametrics OX-2 Sensor Teledyne A-2, A-2C Sensors Overview *Recommended for use in gas mixtures containing more than 0.5% CO₂. This PPM oxygen sensor is a galvanic-type sensor offering outstanding stability and accuracy in demanding applications. Each sensor undergoes extensive testing, including output verification in air, a 30-inch water column pressure test, and stability assessment in 100% oxygen. Analytical Industries, Inc. provides the broadest range of oxygen sensors, all proudly made in the USA. For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources

Key features


  • Measuring Range: 0–25 % oxygen
  • Signal Output: 295–625 µA
  • Response Time T90: 7 sec
  • Accuracy: +/-2% of Full Scale
  • Operating Temp : 0 to 45°C
  • Connector Type: Two-ring gold disk
  • Humidity Non-condensing: 0-99% RH
    OEM Equipment: AMI T2 Sensor
    GE Sensing Panametrics OX-2 Sensor
    Teledyne A-2, A-2C Sensors

Overview

*Recommended for use in gas mixtures containing more than 0.5% CO₂.

This PPM oxygen sensor is a galvanic-type sensor offering outstanding stability and accuracy in demanding applications. Each sensor undergoes extensive testing, including output verification in air, a 30-inch water column pressure test, and stability assessment in 100% oxygen.

Analytical Industries, Inc. provides the broadest range of oxygen sensors, all proudly made in the USA.

For quantity discounts, please contact us direct at sensors@dwyeromega.com.


Resources

Supplier's Site

Technical Specifications

  Analytical Industries Inc.
Product Category Gas Sensors
Product Name XLT-12-123 - PPM Oxygen Sensor
Sensor Technology Echem
Unlock Full Specs
to access all available technical data

Similar Products

PSR-12-223-L - PPM Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0–10 PPM to 0–1% O₂ (dual-range capability))
Electrical Outputs Current
View Details
PSR-11-37-D3 Alternative oxygen sensor to Analox, IT Gambert, and Maxtec -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Electrical Outputs Voltage
View Details
Replacement Sensor for Puritan Bennett 760/840 Ventilator -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Replacement Sensor for Mindray A5 Monitor, Wato EX-30, 20, 50, 55, 60, 65, and Citch Tech MOX-2 -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical
Gas Types (0-100%)
Electrical Outputs Voltage
View Details