Analytical Industries Inc. GPR-12-2000MS - PPB Oxygen Sensor

Description
Key features Measuring Range: 0 - 1 PPM Response Time T90: 60 sec Accuracy: +1% of Full Scale Operating Temp : 0 to 45°C Connector Type: 2 Ring Humidity Non-condensing: 0-99% RH Warranty: 9 Months OEM Equipment: Teledyne R-22A Overview GPR-12-2000MS sub-PPM oxygen sensor/portable oxygen analyzer drawing upon the features of the UHP sensor, the MS sensor provides the signal output and stability required for oxygen analysis above 5 PPB to fill a much needed cost effective solution between expensive sub-PPB sensors and the limitations of historical galvanic trace PPM sensors. The MS and UHP series oxygen sensors are specifically designed for Advanced Instruments, Inc., UHP and MS series oxygen analyzers Model, GPR-1600 UHP, GPR-1600MS, GPR-1200MS and GPR-18 Resources
Request a Quote
Description
Key features Measuring Range: 0 - 1 PPM Response Time T90: 60 sec Accuracy: +1% of Full Scale Operating Temp : 0 to 45°C Connector Type: 2 Ring Humidity Non-condensing: 0-99% RH Warranty: 9 Months OEM Equipment: Teledyne R-22A Overview GPR-12-2000MS sub-PPM oxygen sensor/portable oxygen analyzer drawing upon the features of the UHP sensor, the MS sensor provides the signal output and stability required for oxygen analysis above 5 PPB to fill a much needed cost effective solution between expensive sub-PPB sensors and the limitations of historical galvanic trace PPM sensors. The MS and UHP series oxygen sensors are specifically designed for Advanced Instruments, Inc., UHP and MS series oxygen analyzers Model, GPR-1600 UHP, GPR-1600MS, GPR-1200MS and GPR-18 Resources
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GPR-12-2000MS - PPB Oxygen Sensor -  - Analytical Industries Inc.
Pomona, CA, United States
GPR-12-2000MS - PPB Oxygen Sensor
GPR-12-2000MS - PPB Oxygen Sensor
Key features Measuring Range: 0 - 1 PPM Response Time T90: 60 sec Accuracy: +1% of Full Scale Operating Temp : 0 to 45°C Connector Type: 2 Ring Humidity Non-condensing: 0-99% RH Warranty: 9 Months OEM Equipment: Teledyne R-22A Overview GPR-12-2000MS sub-PPM oxygen sensor/portable oxygen analyzer drawing upon the features of the UHP sensor, the MS sensor provides the signal output and stability required for oxygen analysis above 5 PPB to fill a much needed cost effective solution between expensive sub-PPB sensors and the limitations of historical galvanic trace PPM sensors. The MS and UHP series oxygen sensors are specifically designed for Advanced Instruments, Inc., UHP and MS series oxygen analyzers Model, GPR-1600 UHP, GPR-1600MS, GPR-1200MS and GPR-18 Resources

Key features


  • Measuring Range: 0 - 1 PPM
  • Response Time T90: 60 sec
  • Accuracy: +1% of Full Scale
  • Operating Temp : 0 to 45°C
  • Connector Type: 2 Ring
  • Humidity Non-condensing: 0-99% RH
  • Warranty: 9 Months
    OEM Equipment:
    Teledyne R-22A

Overview


GPR-12-2000MS sub-PPM oxygen sensor/portable oxygen analyzer drawing upon the features of the UHP sensor, the MS sensor provides the signal output and stability required for oxygen analysis above 5 PPB to fill a much needed cost effective solution between expensive sub-PPB sensors and the limitations of historical galvanic trace PPM sensors.
The MS and UHP series oxygen sensors are specifically designed for Advanced Instruments, Inc., UHP and MS series oxygen analyzers Model, GPR-1600 UHP, GPR-1600MS, GPR-1200MS and GPR-18

Resources

Supplier's Site

Technical Specifications

  Analytical Industries Inc.
Product Category Gas Sensors
Product Name GPR-12-2000MS - PPB Oxygen Sensor
Sensor Technology Echem
Unlock Full Specs
to access all available technical data

Similar Products

Replacement oxygen sensor for use in: Drager Narkomed Series, 6000, 6400, and Drager Fabius w/ OEM External Cable -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
XLT-12-333 - PPM Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0-10,000 ppm O2)
Electrical Outputs Current
View Details
Replacement Oxygen sensor for use in Newport HT-70 Ventilator, Newport e360 Ventilator, Newport e500 Ventilator -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
AII-11-60-HCD OEM oxygen sensor for use in Analytical Industries AII-11-60-HCD -  - Analytical Industries Inc.
Specs
Gas Types O2; (0-100% O2)
Operating Humidity 0 to 99 %
View Details