Analytical Industries Inc. PSR-12-223 - PPM Oxygen Sensor

Description
Key features Measuring Range: 0–10 ppm O₂ Signal Output: 295–625 µA Response Time T90: 7 seconds Accuracy: ±2% of full scale Operating Temp : 0 to 45 °C Connector Type: Two-ring gold disk Humidity Non-condensing: 0–99% RH, non-condensing OEM Equipment: AMI T1 GE Sensing Panametrics OX-1 Teledyne B-2/C/CAP/C-XL Teledyne M-2 Teledyne S-2 Teledyne Z-2 Overview USA manufactured electrochemical galvanic oxygen sensors (O2 sensors) for use in analyzers and industrial processes. All sensors are manufactured to exacting standards under ISO9001:2015. Long lifetimes, excellent stability and ranges from PPB to 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources
Request a Quote
Description
Key features Measuring Range: 0–10 ppm O₂ Signal Output: 295–625 µA Response Time T90: 7 seconds Accuracy: ±2% of full scale Operating Temp : 0 to 45 °C Connector Type: Two-ring gold disk Humidity Non-condensing: 0–99% RH, non-condensing OEM Equipment: AMI T1 GE Sensing Panametrics OX-1 Teledyne B-2/C/CAP/C-XL Teledyne M-2 Teledyne S-2 Teledyne Z-2 Overview USA manufactured electrochemical galvanic oxygen sensors (O2 sensors) for use in analyzers and industrial processes. All sensors are manufactured to exacting standards under ISO9001:2015. Long lifetimes, excellent stability and ranges from PPB to 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PSR-12-223 - PPM Oxygen Sensor -  - Analytical Industries Inc.
Pomona, CA, United States
PSR-12-223 - PPM Oxygen Sensor
PSR-12-223 - PPM Oxygen Sensor
Key features Measuring Range: 0–10 ppm O₂ Signal Output: 295–625 µA Response Time T90: 7 seconds Accuracy: ±2% of full scale Operating Temp : 0 to 45 °C Connector Type: Two-ring gold disk Humidity Non-condensing: 0–99% RH, non-condensing OEM Equipment: AMI T1 GE Sensing Panametrics OX-1 Teledyne B-2/C/CAP/C-XL Teledyne M-2 Teledyne S-2 Teledyne Z-2 Overview USA manufactured electrochemical galvanic oxygen sensors (O2 sensors) for use in analyzers and industrial processes. All sensors are manufactured to exacting standards under ISO9001:2015. Long lifetimes, excellent stability and ranges from PPB to 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources

Key features


  • Measuring Range: 0–10 ppm O₂
  • Signal Output: 295–625 µA
  • Response Time T90: 7 seconds
  • Accuracy: ±2% of full scale
  • Operating Temp : 0 to 45 °C
  • Connector Type: Two-ring gold disk
  • Humidity Non-condensing: 0–99% RH, non-condensing
    OEM Equipment: AMI T1
    GE Sensing Panametrics OX-1
    Teledyne B-2/C/CAP/C-XL
    Teledyne M-2
    Teledyne S-2
    Teledyne Z-2

Overview

USA manufactured electrochemical galvanic oxygen sensors (O2 sensors) for use in analyzers and industrial processes. All sensors are manufactured to exacting standards under ISO9001:2015.

Long lifetimes, excellent stability and ranges from PPB to 100% oxygen.

The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA

For quantity discounts, please contact us direct at sensors@dwyeromega.com.


Resources

Supplier's Site

Technical Specifications

  Analytical Industries Inc.
Product Category Gas Sensors
Product Name PSR-12-223 - PPM Oxygen Sensor
Sensor Technology Electrochemical; Echem
Unlock Full Specs
to access all available technical data

Similar Products

XLT-11-15 - Percent Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0–100 % O₂)
Electrical Outputs Current
View Details
Replacement Sensor for GE Datex Ohmeda Giraffe Incubator -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
PSR-12-223-L - PPM Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0–10 PPM to 0–1% O₂ (dual-range capability))
Electrical Outputs Current
View Details
XLT-11-24-RTS - Percent Oxygen Sensor -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0–100 % O₂ Accuracy: +/-2% of FSO Temp : 0 to 45°C Operating Pressure : Consistent 5-30 PSIG Flow Rate: 0-99% RH)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details