Analytical Industries Inc. GPR-11-120-RTS - Purity Oxygen Sensor

Description
Key features Measuring Range: 0-100% Signal Output: 9.7 - 20.7 mV Response Time T90: 6 sec Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Connector Type: Phono Jack 3.5 Humidity Non-condensing: 0-99% RH OEM Equipment: Analytical Industries – GPR-3500 MO Overview All sensors are subjected to the most extensive stability test, output in air, 30" of water column pressure test and stability at 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources
Request a Quote
Description
Key features Measuring Range: 0-100% Signal Output: 9.7 - 20.7 mV Response Time T90: 6 sec Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Connector Type: Phono Jack 3.5 Humidity Non-condensing: 0-99% RH OEM Equipment: Analytical Industries – GPR-3500 MO Overview All sensors are subjected to the most extensive stability test, output in air, 30" of water column pressure test and stability at 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GPR-11-120-RTS - Purity Oxygen Sensor -  - Analytical Industries Inc.
Pomona, CA, United States
GPR-11-120-RTS - Purity Oxygen Sensor
GPR-11-120-RTS - Purity Oxygen Sensor
Key features Measuring Range: 0-100% Signal Output: 9.7 - 20.7 mV Response Time T90: 6 sec Accuracy: +/-2% of Full Scale Operating Temp : 0 to 45°C Connector Type: Phono Jack 3.5 Humidity Non-condensing: 0-99% RH OEM Equipment: Analytical Industries – GPR-3500 MO Overview All sensors are subjected to the most extensive stability test, output in air, 30" of water column pressure test and stability at 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources

Key features


  • Measuring Range: 0-100%
  • Signal Output: 9.7 - 20.7 mV
  • Response Time T90: 6 sec
  • Accuracy: +/-2% of Full Scale
  • Operating Temp : 0 to 45°C
  • Connector Type: Phono Jack 3.5
  • Humidity Non-condensing: 0-99% RH
    OEM Equipment:
    Analytical Industries – GPR-3500 MO

Overview

All sensors are subjected to the most extensive stability test, output in air, 30" of water column pressure test and stability at 100% oxygen.

The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA

For quantity discounts, please contact us direct at sensors@dwyeromega.com.


Resources

Supplier's Site

Technical Specifications

  Analytical Industries Inc.
Product Category Gas Sensors
Product Name GPR-11-120-RTS - Purity Oxygen Sensor
Sensor Technology Echem
Unlock Full Specs
to access all available technical data

Similar Products

PSR-11-39-ATA Alternative oxygen sensor to AST and OxyCheq -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Electrical Outputs Voltage
View Details
PSR-11-75-KE10D OEM oxygen diving sensor for Max O2+ -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Electrical Outputs Voltage
View Details
AII-41-100 OEM Helium Sensor for AII-4001 Trimix Analyzer -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types (0 - 100% HE); (Helium)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Replacement Sensor for Atom V-2100G & 2200 Incubators, Drager C2000 Incubator -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details