Analytical Industries Inc. GPR-12-100-4 - PPM Oxygen Sensor

Description
Key features Measuring Range: 0 - 10,000 PPM O2 Signal Output: 240 - 350 uA Response Time T90: 6 sec Accuracy: +/-1% of Full Scale Operating Temp : 0 to 45°C Connector Type: 4 pin round connector Humidity Non-condensing: 0-99% RH OEM Equipment: Analytical Industries – GPR-1900D Overview All sensors are subjected to the most extensive stability test, output in air, 30" of water column pressure test and stability at 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources
Request a Quote
Description
Key features Measuring Range: 0 - 10,000 PPM O2 Signal Output: 240 - 350 uA Response Time T90: 6 sec Accuracy: +/-1% of Full Scale Operating Temp : 0 to 45°C Connector Type: 4 pin round connector Humidity Non-condensing: 0-99% RH OEM Equipment: Analytical Industries – GPR-1900D Overview All sensors are subjected to the most extensive stability test, output in air, 30" of water column pressure test and stability at 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GPR-12-100-4 - PPM Oxygen Sensor -  - Analytical Industries Inc.
Pomona, CA, United States
GPR-12-100-4 - PPM Oxygen Sensor
GPR-12-100-4 - PPM Oxygen Sensor
Key features Measuring Range: 0 - 10,000 PPM O2 Signal Output: 240 - 350 uA Response Time T90: 6 sec Accuracy: +/-1% of Full Scale Operating Temp : 0 to 45°C Connector Type: 4 pin round connector Humidity Non-condensing: 0-99% RH OEM Equipment: Analytical Industries – GPR-1900D Overview All sensors are subjected to the most extensive stability test, output in air, 30" of water column pressure test and stability at 100% oxygen. The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA For quantity discounts, please contact us direct at sensors@dwyeromega.c om. Resources

Key features


  • Measuring Range: 0 - 10,000 PPM O2
  • Signal Output: 240 - 350 uA
  • Response Time T90: 6 sec
  • Accuracy: +/-1% of Full Scale
  • Operating Temp : 0 to 45°C
  • Connector Type: 4 pin round connector
  • Humidity Non-condensing: 0-99% RH
    OEM Equipment:
    Analytical Industries – GPR-1900D

Overview

All sensors are subjected to the most extensive stability test, output in air, 30" of water column pressure test and stability at 100% oxygen.

The widest range of oxygen sensors offered by Analytical Industries, Inc. are made in USA

For quantity discounts, please contact us direct at sensors@dwyeromega.com.


Resources

Supplier's Site

Technical Specifications

  Analytical Industries Inc.
Product Category Gas Sensors
Product Name GPR-12-100-4 - PPM Oxygen Sensor
Sensor Technology Echem
Unlock Full Specs
to access all available technical data

Similar Products

PSR-11-75-KE10D OEM oxygen diving sensor for Max O2+ -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Electrical Outputs Voltage
View Details
PSR-12-223-L - PPM Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0–10 PPM to 0–1% O₂ (dual-range capability))
Electrical Outputs Current
View Details
GPR-12-2000MS - PPB Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 1 PPM RT T90: 60 sec Accuracy: +1% of FSO Temp : 0 to 45°C Connector Type: 2 Ring Humidity Non-condensing: 0-99% RH Warranty: 9 Months)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Replacement sensor for Drager Cato, Drager Fabius, Drager Narkomed 1A, 2, 2B, 3, 4, 6000, 6400, and GS. -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details