Process Sensing Technologies USA GC in Explosion Proof Package - LDetek MultiDetek2 EX md2ex

Description
The standard industrial compact GC model MultiDetek2 integrated inside a Stainless Steel certified (ATEX-IECEx) purged enclosure to be used in Zone1 and Zone 2 hazardous areas. Highly adaptable, the system allows for multi-stream analysis using a variety of methods in a single gas chromatograph system. This model keeps the proven robust industrial platform features of the MultiDetek2 with its LDChroma software interface, while widening the scope of applications to include those in petrochemical and other hazardous areas. More than one GC or other instruments and accessories can be mounted in the same MultiDetek2 EX purged enclosure. Using the standard rackmount platform of the MultiDetek2 mounted on a slide out system makes it easy to swap units inside the enclosure for maintenance or application upgrade. Features: Explosion proof for use in Zone 1 and Zone 2 Integrate multiple instruments and sampling system all in one unit. Easy to swap and access units inside the enclosure with its slide out design Wall mount or floor mount available LAN remote control for GC and stream selector LDChroma industrial GC interface with LDReport database software Industrial communication protocols (Modbus-Profibus from Ethernet/RS232/RS485 ) Up to 10 analog outputs 4-20mA Up to 6 isothermal ovens to fit capillary, micropacked or packed columns with an easy access to replace columns Up to 10 diaphragm/rotary valves to build multiple methods for multiple streams Can combine up to 3 detectors in one GC (PED, TCD, FID, Quartz crystal for H2O, electrochemical sensor or third-party sensor) Analysis in ppb/ppm/% One status alarm contact and two levels alarm contacts are available View examples of chromatograms hereApplications: Hydrogen Production Hy/CO Plants Hydrocarbons Processing Petrochemicals (measurement of CO-CO2) Chemical Plants Natural Gas/LNG Processing Electronic Gases Air Separation Units (ASU) Refineries (analysis of CO in propylene and ethylene) Synthesis Gas (measurement of H2) Other related industries
Description
The standard industrial compact GC model MultiDetek2 integrated inside a Stainless Steel certified (ATEX-IECEx) purged enclosure to be used in Zone1 and Zone 2 hazardous areas. Highly adaptable, the system allows for multi-stream analysis using a variety of methods in a single gas chromatograph system. This model keeps the proven robust industrial platform features of the MultiDetek2 with its LDChroma software interface, while widening the scope of applications to include those in petrochemical and other hazardous areas. More than one GC or other instruments and accessories can be mounted in the same MultiDetek2 EX purged enclosure. Using the standard rackmount platform of the MultiDetek2 mounted on a slide out system makes it easy to swap units inside the enclosure for maintenance or application upgrade. Features: Explosion proof for use in Zone 1 and Zone 2 Integrate multiple instruments and sampling system all in one unit. Easy to swap and access units inside the enclosure with its slide out design Wall mount or floor mount available LAN remote control for GC and stream selector LDChroma industrial GC interface with LDReport database software Industrial communication protocols (Modbus-Profibus from Ethernet/RS232/RS485 ) Up to 10 analog outputs 4-20mA Up to 6 isothermal ovens to fit capillary, micropacked or packed columns with an easy access to replace columns Up to 10 diaphragm/rotary valves to build multiple methods for multiple streams Can combine up to 3 detectors in one GC (PED, TCD, FID, Quartz crystal for H2O, electrochemical sensor or third-party sensor) Analysis in ppb/ppm/% One status alarm contact and two levels alarm contacts are available View examples of chromatograms hereApplications: Hydrogen Production Hy/CO Plants Hydrocarbons Processing Petrochemicals (measurement of CO-CO2) Chemical Plants Natural Gas/LNG Processing Electronic Gases Air Separation Units (ASU) Refineries (analysis of CO in propylene and ethylene) Synthesis Gas (measurement of H2) Other related industries

Suppliers

Company
Product
Description
Supplier Links
GC in Explosion Proof Package - LDetek MultiDetek2 EX - md2ex - Process Sensing Technologies USA
Hauppauge, NY, United States
GC in Explosion Proof Package - LDetek MultiDetek2 EX
md2ex
GC in Explosion Proof Package - LDetek MultiDetek2 EX md2ex
The standard industrial compact GC model MultiDetek2 integrated inside a Stainless Steel certified (ATEX-IECEx) purged enclosure to be used in Zone1 and Zone 2 hazardous areas. Highly adaptable, the system allows for multi-stream analysis using a variety of methods in a single gas chromatograph system. This model keeps the proven robust industrial platform features of the MultiDetek2 with its LDChroma software interface, while widening the scope of applications to include those in petrochemical and other hazardous areas. More than one GC or other instruments and accessories can be mounted in the same MultiDetek2 EX purged enclosure. Using the standard rackmount platform of the MultiDetek2 mounted on a slide out system makes it easy to swap units inside the enclosure for maintenance or application upgrade. Features: Explosion proof for use in Zone 1 and Zone 2 Integrate multiple instruments and sampling system all in one unit. Easy to swap and access units inside the enclosure with its slide out design Wall mount or floor mount available LAN remote control for GC and stream selector LDChroma industrial GC interface with LDReport database software Industrial communication protocols (Modbus-Profibus from Ethernet/RS232/RS485 ) Up to 10 analog outputs 4-20mA Up to 6 isothermal ovens to fit capillary, micropacked or packed columns with an easy access to replace columns Up to 10 diaphragm/rotary valves to build multiple methods for multiple streams Can combine up to 3 detectors in one GC (PED, TCD, FID, Quartz crystal for H2O, electrochemical sensor or third-party sensor) Analysis in ppb/ppm/% One status alarm contact and two levels alarm contacts are available View examples of chromatograms hereApplications: Hydrogen Production Hy/CO Plants Hydrocarbons Processing Petrochemicals (measurement of CO-CO2) Chemical Plants Natural Gas/LNG Processing Electronic Gases Air Separation Units (ASU) Refineries (analysis of CO in propylene and ethylene) Synthesis Gas (measurement of H2) Other related industries

The standard industrial compact GC model MultiDetek2 integrated inside a Stainless Steel certified (ATEX-IECEx) purged enclosure to be used in Zone1 and Zone 2 hazardous areas. Highly adaptable, the system allows for multi-stream analysis using a variety of methods in a single gas chromatograph system.

This model keeps the proven robust industrial platform features of the MultiDetek2 with its LDChroma software interface, while widening the scope of applications to include those in petrochemical and other hazardous areas.

More than one GC or other instruments and accessories can be mounted in the same MultiDetek2 EX purged enclosure. Using the standard rackmount platform of the MultiDetek2 mounted on a slide out system makes it easy to swap units inside the enclosure for maintenance or application upgrade.

Features:

  • Explosion proof for use in Zone 1 and Zone 2
  • Integrate multiple instruments and sampling system all in one unit.
  • Easy to swap and access units inside the enclosure with its slide out design
  • Wall mount or floor mount available
  • LAN remote control for GC and stream selector
  • LDChroma industrial GC interface with LDReport database software
  • Industrial communication protocols (Modbus-Profibus from Ethernet/RS232/RS485)
  • Up to 10 analog outputs 4-20mA
  • Up to 6 isothermal ovens to fit capillary, micropacked or packed columns with an easy access to replace columns
  • Up to 10 diaphragm/rotary valves to build multiple methods for multiple streams
  • Can combine up to 3 detectors in one GC (PED, TCD, FID, Quartz crystal for H2O, electrochemical sensor or third-party sensor)
  • Analysis in ppb/ppm/%
  • One status alarm contact and two levels alarm contacts are available View examples of chromatograms hereApplications:
  • Hydrogen Production
  • Hy/CO Plants
  • Hydrocarbons Processing
  • Petrochemicals (measurement of CO-CO2)
  • Chemical Plants
  • Natural Gas/LNG Processing
  • Electronic Gases
  • Air Separation Units (ASU)
  • Refineries (analysis of CO in propylene and ethylene)
  • Synthesis Gas (measurement of H2)
  • Other related industries
Supplier's Site

Technical Specifications

  Process Sensing Technologies USA
Product Category Gas Chromatographs
Product Number md2ex
Product Name GC in Explosion Proof Package - LDetek MultiDetek2 EX
Application Hydrogen Production
Unlock Full Specs
to access all available technical data

Similar Products

Process Gas Chromatographs - PGC5000C Smart Oven - ABB Measurement & Analytics
Specs
Instrument Type Fixtured
Application Energy
Oven Temperature Range 86 to 356 F (30 to 180 C)
View Details
Gas Chromatograph System - GC-8A - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Instrument Type Fixtured
Application Dedicated Applications
Number of Injection Ports 2
View Details
Viscotek HT-GPC - High Temperature GPC System - Malvern Instruments, Inc.
Specs
Instrument Type Fixtured
Application Plastics / Polymers / Rubber
Injection Method Split/Splitless Column Injection
View Details
Gas Chromatograph - Model: 131/132 Gas Chromatograph - Envent Engineering Ltd.
Specs
Injection Method Valve Injection
Display Digital
General Features Built-in or Self Calibration; Data Storage
View Details