Malvern Instruments, Inc. Viscotek HT-GPC High Temperature GPC System

Description
Designed specifically for the characterization of polyolefins, but with the ability to handle other polymers, such as polythiophene PEEK and PVF, the Viscotek High Temperature GPC (HT-GPC) system brings advanced triple detector technology to these demanding applications. The HT-GPC operates up to 160°C to handle even the toughest polypropylene samples and is engineered in a modular format for flexibility, reliability and easy maintenance. The system is available in four detector configurations: Conventional Calibration – using RI (refractive index) detection with column calibration Light Scattering – using RI + light scattering (LALS) detection for direct molecular weight measurement without column calibration. Universal Calibration – using RI + Viscometer detection to give true molecular weights plus branching data. Triple Detection – using RI + Viscometer + light scattering (LALS) for direct molecular weight measurement and branching data. In the full triple detector configuration the Viscotek HT-GPC system will provide absolute molecular weight without extrapolation or correction, molecular size (Rg and Rh), intrinsic viscosity and branching in a single GPC/SEC experiment. All detectors reside within a temperature-controll ed oven compartment which has space for seven analytical GPC columns. The HT-GPC also features an in-line, self-cleaning filter system. In all the configurations, the Vortex autoprep/autosampler is a significant new development in sample preparation and delivery for high temperature GPC. It consists of an integrated autosampling device and heated multivial stirrer so the sample is prepared with temperature control up to 170°C, then automatically injected according to the method schedule. This increases efficiency, enhances precision and promotes safety by removing the operator from the sample preparation process. The Vortex eliminates the need to transfer hot sample from a preparation vial to an autosampler vial and the HT-GPC filters the sample automatically on injection.
Description
Designed specifically for the characterization of polyolefins, but with the ability to handle other polymers, such as polythiophene PEEK and PVF, the Viscotek High Temperature GPC (HT-GPC) system brings advanced triple detector technology to these demanding applications. The HT-GPC operates up to 160°C to handle even the toughest polypropylene samples and is engineered in a modular format for flexibility, reliability and easy maintenance. The system is available in four detector configurations: Conventional Calibration – using RI (refractive index) detection with column calibration Light Scattering – using RI + light scattering (LALS) detection for direct molecular weight measurement without column calibration. Universal Calibration – using RI + Viscometer detection to give true molecular weights plus branching data. Triple Detection – using RI + Viscometer + light scattering (LALS) for direct molecular weight measurement and branching data. In the full triple detector configuration the Viscotek HT-GPC system will provide absolute molecular weight without extrapolation or correction, molecular size (Rg and Rh), intrinsic viscosity and branching in a single GPC/SEC experiment. All detectors reside within a temperature-controll ed oven compartment which has space for seven analytical GPC columns. The HT-GPC also features an in-line, self-cleaning filter system. In all the configurations, the Vortex autoprep/autosampler is a significant new development in sample preparation and delivery for high temperature GPC. It consists of an integrated autosampling device and heated multivial stirrer so the sample is prepared with temperature control up to 170°C, then automatically injected according to the method schedule. This increases efficiency, enhances precision and promotes safety by removing the operator from the sample preparation process. The Vortex eliminates the need to transfer hot sample from a preparation vial to an autosampler vial and the HT-GPC filters the sample automatically on injection.

Suppliers

Company
Product
Description
Supplier Links
Designed specifically for the characterization of polyolefins, but with the ability to handle other polymers, such as polythiophene PEEK and PVF, the Viscotek High Temperature GPC (HT-GPC) system brings advanced triple detector technology to these demanding applications. The HT-GPC operates up to 160°C to handle even the toughest polypropylene samples and is engineered in a modular format for flexibility, reliability and easy maintenance. The system is available in four detector configurations: Conventional Calibration – using RI (refractive index) detection with column calibration Light Scattering – using RI + light scattering (LALS) detection for direct molecular weight measurement without column calibration. Universal Calibration – using RI + Viscometer detection to give true molecular weights plus branching data. Triple Detection – using RI + Viscometer + light scattering (LALS) for direct molecular weight measurement and branching data. In the full triple detector configuration the Viscotek HT-GPC system will provide absolute molecular weight without extrapolation or correction, molecular size (Rg and Rh), intrinsic viscosity and branching in a single GPC/SEC experiment. All detectors reside within a temperature-controll ed oven compartment which has space for seven analytical GPC columns. The HT-GPC also features an in-line, self-cleaning filter system. In all the configurations, the Vortex autoprep/autosampler is a significant new development in sample preparation and delivery for high temperature GPC. It consists of an integrated autosampling device and heated multivial stirrer so the sample is prepared with temperature control up to 170°C, then automatically injected according to the method schedule. This increases efficiency, enhances precision and promotes safety by removing the operator from the sample preparation process. The Vortex eliminates the need to transfer hot sample from a preparation vial to an autosampler vial and the HT-GPC filters the sample automatically on injection.

Designed specifically for the characterization of polyolefins, but with the ability to handle other polymers, such as polythiophene PEEK and PVF, the Viscotek High Temperature GPC (HT-GPC) system brings advanced triple detector technology to these demanding applications. The HT-GPC operates up to 160°C to handle even the toughest polypropylene samples and is engineered in a modular format for flexibility, reliability and easy maintenance.

The system is available in four detector configurations:

  • Conventional Calibration – using RI (refractive index) detection with column calibration
  • Light Scattering – using RI + light scattering (LALS) detection for direct molecular weight measurement without column calibration.
  • Universal Calibration – using RI + Viscometer detection to give true molecular weights plus branching data.
  • Triple Detection – using RI + Viscometer + light scattering (LALS) for direct molecular weight measurement and branching data.

In the full triple detector configuration the Viscotek HT-GPC system will provide absolute molecular weight without extrapolation or correction, molecular size (Rg and Rh), intrinsic viscosity and branching in a single GPC/SEC experiment.

All detectors reside within a temperature-controlled oven compartment which has space for seven analytical GPC columns. The HT-GPC also features an in-line, self-cleaning filter system.

In all the configurations, the Vortex autoprep/autosampler is a significant new development in sample preparation and delivery for high temperature GPC. It consists of an integrated autosampling device and heated multivial stirrer so the sample is prepared with temperature control up to 170°C, then automatically injected according to the method schedule. This increases efficiency, enhances precision and promotes safety by removing the operator from the sample preparation process. The Vortex eliminates the need to transfer hot sample from a preparation vial to an autosampler vial and the HT-GPC filters the sample automatically on injection.

Supplier's Site

Technical Specifications

  Malvern Instruments, Inc.
Product Category Gas Chromatographs
Product Number High Temperature GPC System
Product Name Viscotek HT-GPC
Instrument Type Fixtured
Application Plastics / Polymers / Rubber
Injection Method Split/Splitless Column Injection
Display None
General Features Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Process Gas Chromatographs - PGC5000A Generation 2 - ABB Measurement & Analytics
Specs
Instrument Type Fixtured
Application Energy
Oven Operation Oven
View Details
Mass Spectrometers - GCMS-QP2010 SE - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Instrument Type Portable
Display Digital
Oven Temperature Range 32 to 842 F (0.0 to 450 C)
View Details
Gas Chromatograph - Model: 131/132 Gas Chromatograph - Envent Engineering Ltd.
Specs
Injection Method Valve Injection
Display Digital
General Features Built-in or Self Calibration; Data Storage
View Details
Gas Chromatograph - Model 370XA - Emerson Automation Solutions – Rosemount
Emerson Automation Solutions – Rosemount
Specs
Instrument Type Fixtured
Application Environmental; Industrial Gases; Natural Gas Applications: Custody Transfer, Production Gas Measurement, Power Generation, Gas Burner Management
Number of Injection Ports 6
View Details